EN
  • EN
  • DE

PX1004-1

Part No PX1004-1
Manufacturer RF Monolithics, Inc
Catalog SAW Filters
Description FILTER,PX,82.200 MHZ / 82.2MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 3dB 84kHz Bandwidth 12-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - SAW Filters
Mfr RF Monolithics, Inc
Package Tape & Reel (TR)Tape & Reel (TR)Bag
Product Status Active
Frequency - Center 82.2MHz
Bandwidth 84kHz
Insertion Loss 3dB
Applications General Purpose
Mounting Type Surface Mount
Package / Case 12-SMD, No Lead
Height (Max) 0.079" (2.00mm)
Size / Dimension 0.524" L x 0.256" W (13.31mm x 6.50mm)
Base Product Number PX1004
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0060
Win Source Part Number 931124-PX1004-1
Ultra Librarian 3D Model Ultra Librarian PX1004-1 CAD Model

Description

The 931124-PX1004-1 is a SAW (Surface Acoustic Wave) filter designed for general-purpose applications.

  • Size: 0.524" L x 0.256" W (13.31mm x 6.50mm)
  • Height: 0.079" (2.00mm)
  • Center Frequency: 82.2MHz
  • Bandwidth: 84kHz
  • Insertion Loss: 3dB
  • Mounting Type: Surface Mountable
  • Package: 12-SMD, no lead
  • ECCN: EAR99
  • Standard Package: 3,000 pcs
  • Manufacturer: RF Monolithics, Inc
  • Product Status: Active

You May Also Be Interested in

Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess