EN
  • EN
  • DE

MIC9130YM

Part No MIC9130YM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR DC-DC PWM HV HS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Applications Controller, Telecom
Voltage - Input 9 V to 18 V
Number of Outputs 1
Output Voltage 4.7 V to 5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 044804-MIC9130YM
Ultra Librarian 3D Model Ultra Librarian MIC9130YM CAD Model

Description

Introducing the MIC9130YM from Microchip Technology

The MIC9130YM is a high-performance, feature-rich power management integrated circuit (PMIC) designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This advanced PMIC is an ideal choice for powering complex digital systems that require multiple power domains and high efficiency.

Key Features

  • Integrated Power Solutions: The MIC9130YM offers integrated power solutions that simplify the design of power systems, providing a compact and efficient way to manage multiple power rails.
  • High Efficiency: With its advanced design, the MIC9130YM ensures high efficiency power conversion, which is critical for minimizing heat generation and improving system reliability.
  • Versatile Applications: Designed to be versatile, the MIC9130YM is suitable for a wide range of applications, including but not limited to, embedded systems, automotive, and industrial applications.
  • Programmable Output Voltage: The PMIC features programmable output voltage, allowing designers to customize the power supply according to specific system requirements.
  • Thermal Management: The device includes thermal management features to protect against overheating, further ensuring the reliability and longevity of the system.

Technical Specifications

The MIC9130YM operates over a broad input voltage range and provides multiple output voltages, which can be adjusted via external components. It is designed to work efficiently under a wide temperature range, making it suitable for harsh environments. The PMIC also integrates several protection features, such as over-current protection, over-voltage protection, and under-voltage lockout, to safeguard the system against various fault conditions.

Design Support

Microchip Technology provides comprehensive design support for the MIC9130YM, including datasheets, technical documentation, and application notes. Designers can also take advantage of development tools and software from Microchip to accelerate the design process and bring products to market faster.

Overall, the MIC9130YM is a robust and reliable power management solution that offers the performance and flexibility needed to meet the demands of modern electronic systems. With its advanced features and Microchip's support, it stands out as a smart choice for system designers looking for a high-quality power management solution.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess