Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Applications Controller, Telecom
Voltage - Input 9 V to 18 V
Number of Outputs 1
Output Voltage 4.7 V to 5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 003551-MIC9130BM
Ultra Librarian 3D Model Ultra Librarian MIC9130BM CAD Model

Description

The MIC9130BM is a high-performance solution from Microchip Technology, designed to meet the rigorous demands of power management in complex electronic systems. This integrated circuit is a testament to Microchip's commitment to providing innovative and efficient power solutions to its customers.

Key Features

  • High Efficiency: The MIC9130BM boasts an impressive efficiency rating that ensures minimal power loss during operation, making it ideal for power-sensitive applications.
  • Voltage Regulation: It provides precise voltage regulation to ensure stable power supply to critical components, enhancing system reliability.
  • Thermal Management: With built-in thermal protection features, the MIC9130BM is engineered to operate reliably under varying temperature conditions, safeguarding your system from potential thermal issues.
  • Compact Package: Available in a compact package, the MIC9130BM saves valuable board space and is suitable for space-constrained applications.

Applications

The versatility of the MIC9130BM allows it to be used in a wide array of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Industrial systems
  • Automotive electronics
  • Portable devices

Technical Specifications

The MIC9130BM is designed with the following technical specifications:

  • Input Voltage Range: 4.5V to 12V
  • Output Voltage Range: 1.2V to 5.0V
  • Maximum Output Current: 1A
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: MSOP-10

Quality and Support

Microchip Technology is known for its high-quality products and the MIC9130BM is no exception. Customers can expect robust performance and reliability. Additionally, Microchip offers comprehensive technical support, ensuring that any issues can be addressed promptly and effectively.

Ordering Information

To purchase the MIC9130BM or to obtain more information about this product and other power management solutions, visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC REG LDO 5A 3.3V TO220-3
Need more? Email Us
ECAD model for MIC29510-3.3WT
ON Semiconductor
Dual Output 3/4 Phase +1/0 Phase Controller
Lowest to $1.9159
ECAD model for NCP6153
Microchip Technology
IC CTRLR DC-DC PWM HV HS 16-SOIC
Need more? Email Us
ECAD model for MIC9130YM
Microchip Technology
400mA PCI LDO
Need more? Email Us
ECAD model for TC1267VET
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $3.4772
ECAD model for BD3538F
Microchip Technology
IC CTRLR DC-DC PWM HV HS 16-QSOP
Need more? Email Us
ECAD model for MIC9130YQS
Microchip Technology
IC CTRLR REG DUAL HS TERM 10MSOP
Lowest to $1.0991
ECAD model for MIC5162YMM-TR
Microchip Technology
IC REG SHUNT LOW VOLT SOT-143
Lowest to $0.5394
ECAD model for MIC4043YM4-TR
Microchip Technology
IC CONV PWM BUCK 2MHZ 10-MLF
Lowest to $1.0246
ECAD model for MIC2224YML-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention