EN
  • EN
  • DE

MIC29510-3.3WT

Part No MIC29510-3.3WT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG LDO 5A 3.3V TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Applications Converter, Intel Pentium Plus
Voltage - Input 4.3 V to 8 V
Number of Outputs 1
Output Voltage 3.3V
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 023264-MIC29510-3.3WT
Ultra Librarian 3D Model Ultra Librarian MIC29510-3.3WT CAD Model

Description

Introducing the MIC29510-3.3WT from Microchip Technology

The MIC29510-3.3WT is a high-performance, low-dropout voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This robust LDO regulator is specifically engineered to maintain a stable 3.3V output voltage with an impressive output current capacity of up to 5A, making it an ideal choice for demanding applications that require a reliable power supply.

Key Features

  • High Current Output: The MIC29510-3.3WT can deliver up to 5A of continuous output current, suitable for powering high-current devices.
  • Low Dropout Voltage: This regulator offers a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Adjustable Output: While the device is preset to a 3.3V output, it also provides the flexibility to adjust the output voltage to meet specific application requirements.
  • Thermal and Overcurrent Protection: Built-in thermal and overcurrent protection safeguards the device and the system from potential damage due to excessive heat or current.
  • Wide Input Voltage Range: The MIC29510-3.3WT can operate with input voltages ranging from 4.5V to 12V, accommodating a variety of power sources.
  • TO-220 Package: The device comes in a TO-220 package, known for its excellent thermal performance and ease of mounting on printed circuit boards.

Applications

The MIC29510-3.3WT is versatile and can be used in a wide array of applications, including:

  • High-current power supplies
  • Microprocessor and microcontroller systems
  • Peripheral devices
  • Networking and telecommunications equipment
  • Industrial control systems

With its high reliability and robust design, the MIC29510-3.3WT from Microchip Technology is an excellent choice for designers and engineers seeking a high-quality power management solution. Its combination of high current capability, low dropout voltage, and built-in safety features make it a go-to component for a wide range of power-hungry and sensitive electronic applications.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess