EN
  • EN
  • DE

MIC5162YMM-TR

Part No MIC5162YMM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR REG DUAL HS TERM 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Applications Controller, DDR3, GDDR3/4/5
Voltage - Input 1.35 V to 6 V
Number of Outputs 1
Output Voltage Programmable
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 044775-MIC5162YMM-TR
Ultra Librarian 3D Model Ultra Librarian MIC5162YMM-TR CAD Model

Description

Product Overview: MIC5162YMM-TR from Microchip Technology

The MIC5162YMM-TR is a high-performance, dual-channel power ORing controller integrated circuit (IC) manufactured by Microchip Technology. This advanced component is designed to enhance the reliability and efficiency of systems that require multiple power sources, making it an ideal solution for servers, telecom, and networking equipment, as well as industrial and medical applications.

Key Features

  • Dual-Channel ORing Controller: The MIC5162YMM-TR features two independent channels, allowing for seamless power source switching and redundancy to ensure continuous operation.
  • Wide Input Voltage Range: This device operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with diverse system requirements.
  • Low Quiescent Current: Its design focuses on energy efficiency, with a low quiescent current that minimizes power consumption when the IC is in idle mode.
  • High-Speed Operation: The MIC5162YMM-TR offers fast response times, ensuring quick transitions between power sources without interrupting system performance.
  • Temperature Range: It is capable of operating across a wide temperature range, making it suitable for harsh environments and demanding applications.

Package and Availability

The MIC5162YMM-TR is available in a compact MSOP-8 (Micro Small Outline Package) that is ideal for space-constrained applications. The 'TR' suffix indicates that the product is provided in tape and reel packaging, facilitating automated assembly processes for high-volume production.

Quality and Reliability

Microchip Technology is known for their commitment to quality, and the MIC5162YMM-TR is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance consistency. The device also includes built-in protection features to safeguard against overcurrent and overtemperature conditions, further enhancing its robustness and longevity in the field.

Conclusion

In summary, the MIC5162YMM-TR from Microchip Technology is a sophisticated power management solution that offers dual-channel ORing control with fast response times and energy efficiency. Its robust design, wide input voltage range, and low quiescent current make it a versatile choice for a multitude of applications requiring reliable power source management.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,659 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess