EN
  • EN
  • DE

MAX17004ETJ+

Part No MAX17004ETJ+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description Power Supply Controller 32-Pin TQFN EP / IC PS CTRLR FOR NOTEBOOKS 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Controller, Notebook Power System
Voltage - Input 6 V ~ 26 V
Number of Outputs 4
Voltage - Output 3.3V, 5V, 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN-EP (5x5)
Win Source Part Number 785491-MAX17004ETJ+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX17004
Introduction Date March 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX17004ETJ+ CAD Model

Description

The MAX17004ETJ+ from Maxim Integrated is a high-precision, multi-cell battery-monitor IC designed for use in a variety of applications, ranging from laptops and power tools to energy storage systems. This advanced integrated circuit is engineered to provide precise voltage, current, and temperature measurements, which are critical for reliable battery management in portable devices.

Key Features

  • Multi-Cell Support: Capable of monitoring several series-connected cells, which makes it versatile for different battery configurations.
  • High Accuracy: Offers high-accuracy measurements of battery parameters, ensuring efficient battery utilization and prolonged life.
  • Integrated ADC: Features an integrated analog-to-digital converter for precise data conversion, enhancing the accuracy of battery monitoring.
  • Temperature Measurement: Includes temperature monitoring capabilities to safeguard against overheating and to optimize battery performance.
  • Communication Interface: Equipped with an SMBus/I²C-compatible interface, allowing for easy integration with microcontrollers and processors.
  • Compact Package: Available in a small, lead-free, 32-pin TQFN-EP package, minimizing space requirements on the PCB.

Applications

  • Notebook Computers
  • Power Tools
  • Energy Storage Systems
  • Portable Medical Devices
  • Uninterruptible Power Supplies (UPS)

The MAX17004ETJ+ is designed to be a robust and reliable solution for modern battery-powered devices. Its ability to accurately monitor the state of charge and health of the battery cells helps in extending the life of the battery and prevents unexpected shutdowns. The IC's small footprint and ease of integration make it an ideal choice for designers looking to optimize their power management systems without compromising on space or performance.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit Maxim Integrated's official website or contact their local Maxim Integrated sales representative.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1111 $62.2222
5+ $25.5278 $127.6390
8+ $24.7297 $197.8376
10+ $23.9316 $239.3160
13+ $23.1347 $300.7511
17+ $20.7415 $352.6055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess