EN
  • EN
  • DE

TPS59641RSLR

Part No TPS59641RSLR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC D-CAP CTRLR SYNC BUCK 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Intel IMVP-7
Voltage - Input 3 V to 28 V
Number of Outputs 2
Output Voltage 0.25 V to 1.52 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 48-VQFN (6x6)
Win Source Part Number 034196-TPS59641RSLR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS59641RSLR CAD Model

Description

Product Overview: Texas Instruments TPS59641RSLR

The TPS59641RSLR from Texas Instruments is a high-performance, adaptive on-time D-CAP3 mode synchronous buck controller. This advanced power management integrated circuit (IC) is designed to deliver precise voltage regulation and efficient power conversion for computing and telecommunication applications. Its cutting-edge features and robust design make it an ideal choice for engineers looking to optimize their power supply solutions.

Key Features

  • Adaptive On-Time D-CAP3 Control: The TPS59641RSLR utilizes TI's proprietary D-CAP3 control mode, which provides a fast transient response, simplifies circuit design, and supports seamless operation with ceramic output capacitors.
  • High-Efficiency Power Conversion: This IC is capable of driving high-efficiency power conversion, which is crucial for reducing heat and improving system reliability in high-performance computing environments.
  • Adjustable Switching Frequency: The switching frequency of the TPS59641RSLR is adjustable, allowing designers to balance efficiency and component size to suit their specific application needs.
  • Integrated MOSFET Drivers: With built-in drivers for high-side and low-side MOSFETs, this controller simplifies the design and reduces external component count.
  • Protection Features: The TPS59641RSLR includes a variety of protection features such as over-current protection (OCP), over-voltage protection (OVP), and thermal shutdown, ensuring the safe operation of the end application.

Applications

The versatility of the TPS59641RSLR makes it suitable for a wide range of applications, including:

  • Desktop and notebook computers
  • Graphics cards and gaming consoles
  • Networking and telecommunications equipment
  • Servers and data storage systems
  • High-performance industrial applications

Package and Availability

The TPS59641RSLR is available in a compact QFN package, which is designed to minimize the footprint on the PCB and improve thermal performance. This product is available for order through Texas Instruments and authorized distributors, ensuring easy integration into your design and supply chain.

With its advanced features and reliable performance, the TPS59641RSLR from Texas Instruments stands out as an excellent choice for designers looking to enhance the efficiency and stability of their power supply systems.

You May Also Be Interested in

Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6650 $58.2750
75+ $1.3661 $102.4575
115+ $1.3234 $152.1910
160+ $1.2808 $204.9280
205+ $1.2381 $253.8105
275+ $1.1100 $305.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess