EN
  • EN
  • DE

MKW36A512VHT4

Part No MKW36A512VHT4
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description KINETIS W 32-BIT MCU ARM CORTEX-  /  IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 64-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, Kinetis KW36A
Package Tray
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation FSK, GFSK, MSK
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 5dBm
Sensitivity -95dBm
Memory Size 265kB Flash, 64kB RAM
Serial Interfaces I2C, SPI, UART
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 6.3mA
Current - Transmitting 5.7mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFLGA
Supplier Device Package 64-VFLGA (7x7)
Base Product Number MKW36
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 568-14677,MKW36A512VHT4-ND,935362508557
Standard Package 260
Win Source Part Number 989573-MKW36A512VHT4
Ultra Librarian 3D Model Ultra Librarian MKW36A512VHT4 CAD Model

Description

The NXP MKW36A512VHT4 is a highly integrated, low-power, multi-protocol microcontroller designed to cater to the needs of modern wireless applications. This device is part of NXP's Kinetis family of microcontrollers, which are renowned for their energy efficiency, performance, and ease of use.

At the heart of the MKW36A512VHT4 is an ARM Cortex-M0+ core, which operates at up to 48 MHz, offering a balance between power consumption and processing capability. This makes the MKW36A512VHT4 an ideal choice for running applications in battery-operated devices where power efficiency is paramount.

With 512 KB of flash memory and 64 KB of SRAM, the MKW36A512VHT4 provides ample space for application code and data storage. This generous memory allocation allows developers to implement complex algorithms and protocols without worrying about space constraints.

Connectivity is a strong suit of this microcontroller. It supports Bluetooth Low Energy (BLE) for short-range wireless communication, enabling the creation of IoT devices that can easily connect to smartphones and other BLE-capable devices. Additionally, the microcontroller includes a range of other communication interfaces such as UART, SPI, and I2C, allowing for versatile peripheral connectivity.

NXP has equipped the MKW36A512VHT4 with a host of features to ensure reliable operation in various environments. These features include a 16-bit ADC (Analog-to-Digital Converter), a DAC (Digital-to-Analog Converter), and multiple flexible timers. The device also comes with a range of security features, such as hardware CRC (Cyclic Redundancy Check) engine to ensure data integrity and a Random Number Generator (RNG) for cryptographic operations.

The MKW36A512VHT4 is housed in a 7x7 mm 48 QFN package, making it suitable for space-constrained applications. Its operating temperature range from -40°C to +85°C ensures that the microcontroller performs reliably in a wide range of environmental conditions.

Overall, the NXP MKW36A512VHT4 microcontroller is a versatile and powerful component for designers looking to develop advanced wireless products with extended battery life and robust connectivity options.

You May Also Be Interested in

Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 36UFBGA
Lowest to $2.3359
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $1.6862
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7237 $58.6185
11+ $9.6195 $105.8145
17+ $9.3189 $158.4213
23+ $9.0183 $207.4209
29+ $8.7177 $252.8133
39+ $7.8158 $304.8162
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess