EN
  • EN
  • DE

BCM20707VA1PKWBGT

Part No BCM20707VA1PKWBGT
Manufacturer Cypress Semiconductor Corp
Catalog RF Receivers
Description IC Rf Txrx+mcu Bluetooth 36UFBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1192299-BCM20707VA1PKWBGT
Categories RF Receivers
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM20707VA1PKWBGT CAD Model

Description

The BCM20707VA1PKWBGT is a Bluetooth 3.0 single-chip solution manufactured by Cypress Semiconductor Corp. This highly integrated device provides a complete solution for Bluetooth connectivity, combining a Bluetooth radio, baseband processor, and microcontroller unit (MCU) on a single chip.

Applications

  • Bluetooth headsets and headphones
  • Bluetooth speakers
  • Bluetooth-enabled remote controls
  • Bluetooth mice and keyboards
  • Bluetooth Low Energy (BLE) applications
  • Gaming controllers

Features

  • Bluetooth 3.0 compliant
  • Integrated Bluetooth radio, baseband, and MCU
  • Supports Enhanced Data Rate (EDR)
  • Low power consumption
  • Integrated crystal oscillator
  • Multiple host interfaces including USB and UART
  • Supports Adaptive Frequency Hopping (AFH)
  • Advanced power management features
  • Compact package size

Benefits

  • Reduced system cost due to high integration
  • Improved performance with Bluetooth 3.0 EDR
  • Extended battery life in portable applications thanks to low power consumption
  • Simplified design with integrated crystal oscillator
  • Flexible connectivity with multiple host interfaces
  • Robust communication with Adaptive Frequency Hopping
  • Smaller form factor for space-constrained applications

Additional Details

The BCM20707VA1PKWBGT features advanced power management capabilities, including deep sleep mode, to minimize power consumption during idle periods. It supports various Bluetooth profiles, enabling compatibility with a wide range of Bluetooth devices. The integrated microcontroller allows for custom application development, providing flexibility to tailor the device to specific needs. The USB interface allows for easy connection to PCs and other USB-enabled devices, while the UART interface enables communication with microcontrollers and other serial devices. This device also supports secure simple pairing ensuring safe connections. The compact package size makes it suitable for integration into small, portable devices.

You May Also Be Interested in

Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
U-blox
M9 STANDARD PRECISION GNSS MOD
Lowest to $23.5412
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2343
RF Solutions
RF RECEIVER AM 433MHZ MODULE
Need more? Email Us
Maxim Integrated
I2C INTERFACE WITH PRESET MODE
Lowest to $4.9381
STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL
Lowest to $21.9679
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3359 $58.3975
61+ $1.9168 $116.9248
94+ $1.8568 $174.5392
129+ $1.7969 $231.8001
167+ $1.7370 $290.0790
223+ $1.5573 $347.2779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess