EN
  • EN
  • DE

MAX1531ETJ

Part No MAX1531ETJ
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description POWER-SUPPLY CONTROLLER FOR LCD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Controller, TFT LCD
Voltage - Input 4.5V ~ 28V
Number of Outputs 6
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN-EP (5x5)
Standard Package 102 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 629533-MAX1531ETJ
Ultra Librarian 3D Model Ultra Librarian MAX1531ETJ CAD Model

Description

Maxim Integrated MAX1531ETJ Overview

The MAX1531ETJ from Maxim Integrated is a high-performance, multi-phase, synchronous-buck switching regulator that is specifically designed to meet the demanding power requirements of modern microprocessors, ASICs, and DSPs. This regulator is part of Maxim's extensive range of power management integrated circuits that are renowned for their reliability, efficiency, and advanced features.

Key Features

  • Multi-Phase Power Regulation: The MAX1531ETJ utilizes a multi-phase power regulation design to provide high current output with excellent load transient response and reduced ripple voltage, which is critical for maintaining the stability of high-performance integrated circuits.
  • High Efficiency: With synchronous rectification and a low quiescent current, this regulator maintains high efficiency across a wide range of load conditions, thereby reducing power loss and heat generation.
  • Programmable Switching Frequency: The device allows for a programmable switching frequency up to 1MHz, enabling designers to optimize the performance of their power supply for specific applications.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to meet the specific requirements of the target application, ensuring that the connected components receive the correct operating voltage.
  • Integrated MOSFETs: The MAX1531ETJ comes with integrated high-side and low-side MOSFETs, which simplifies the design and reduces external component count.
  • Overvoltage and Overcurrent Protection: Built-in overvoltage and overcurrent protection features safeguard the power supply and the load from potential damage due to abnormal operating conditions.

Applications

The MAX1531ETJ is well-suited for a variety of applications, including:

  • Desktop and notebook computers
  • Servers and workstations
  • Networking and telecommunications equipment
  • High-density power modules

Package and Availability

This regulator is available in a compact 32-pin thin QFN package, making it ideal for space-constrained applications. The thermal performance of the package is enhanced by an exposed pad that facilitates efficient heat dissipation. The MAX1531ETJ is available for purchase through Maxim Integrated's distribution network, as well as through various authorized distributors worldwide.

With its robust feature set and flexible design, the MAX1531ETJ is a top choice for designers looking to implement a reliable power management solution in their high-performance electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4444 $59.8884
26+ $4.4672 $116.1472
41+ $4.3276 $177.4316
56+ $4.1880 $234.5280
72+ $4.0484 $291.4848
96+ $3.6296 $348.4416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess