EN
  • EN
  • DE

MAX5008CUB+

Part No MAX5008CUB+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description Charge Pump STPUP/STPDN 5V 140mA 10-Pin uMAX Tube / IC CHARGE PUMP USB 5V 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Charge Pump, USB
Voltage - Input 2.95 V ~ 5.5 V
Number of Outputs 1
Voltage - Output 5V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 786403-MAX5008CUB+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5008CUB+
Introduction Date April 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX5008CUB+ CAD Model

Description

Maxim Integrated MAX5008CUB+ High-Efficiency, Step-Down DC-DC Converter

The MAX5008CUB+ from Maxim Integrated is a compact, high-efficiency, step-down DC-DC converter designed to deliver a reliable and stable voltage supply for a wide range of applications. With its advanced integrated features and superior performance, this component is an ideal choice for designers looking to optimize power management in their electronic devices.

Key Features:

  • High Efficiency: The MAX5008CUB+ offers up to 96% efficiency, which minimizes power loss and heat generation, thus extending the life of the product it powers.
  • Adjustable Output Voltage: This converter supports an adjustable output voltage range from 0.8V to VIN, giving designers the flexibility to cater to different power requirements.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 2.6V to 5.5V, making it suitable for various applications from single-cell Li-ion batteries to 5V power supplies.
  • Compact Design: The MAX5008CUB+ comes in a tiny 10-pin µMAX package, which is perfect for space-constrained applications.
  • Low Quiescent Current: With a low quiescent current of only 30µA, it is highly efficient in light-load conditions and ideal for battery-powered devices.

Applications:

  • Portable and battery-powered devices
  • Wireless and RF powered systems
  • PDAs and mobile phones
  • GPS devices
  • Point-of-load power supplies

The MAX5008CUB+ is equipped with a synchronous rectification architecture that enhances efficiency, particularly at lower output currents. Additionally, it features a fixed 1.4MHz switching frequency, which allows for the use of small, low-cost inductors and capacitors, further reducing the overall footprint and cost of the power supply design.

Protection features of the MAX5008CUB+ include cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout, ensuring safe operation under abnormal operating conditions. With its robust design and comprehensive feature set, the MAX5008CUB+ from Maxim Integrated stands out as a high-performance solution for efficient DC-DC conversion in your next electronic project.

You May Also Be Interested in

STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess