EN
  • EN
  • DE

MAX849ESE+T

Part No MAX849ESE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description Conv DC-DC 0.7V to 5.5V Synchronous Step Up Single-Out 2.7V to 5.5V/3.34V 1A 16-Pin SOIC N T/R / IC DC-DC CONV LN HP 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Applications Converter, RF Data Links
Voltage - Input 0.7 V ~ 5.5 V
Number of Outputs 1
Voltage - Output 3.3V, 2.7 V ~ 5.5 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 787074-MAX849ESE+T
Popularity Medium
Supply and Demand Status Balance
Family Name MAX849
Introduction Date December 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX849ESE+T CAD Model

Description

Maxim Integrated MAX849ESE+T Charge Pump Voltage Inverter

The Maxim Integrated MAX849ESE+T is a highly efficient, low-power charge pump voltage inverter designed for a wide range of applications that require a negative voltage generated from a positive input voltage. This compact, surface-mount device comes in a 16-pin narrow SO package and is specifically tailored for space-constrained applications.

One of the key features of the MAX849ESE+T is its ability to provide a guaranteed output current of 25mA with no external diodes, which is ideal for powering small to medium-sized loads. The charge pump operates with an input voltage range from 2.7V to 5.5V, making it versatile for use in various electronic devices, including battery-operated equipment.

The MAX849ESE+T offers a high switching frequency of 35kHz, which allows for the use of small, low-cost capacitors while minimizing the ripple on the output voltage. This results in a cleaner, more stable negative voltage supply. Furthermore, the device includes an oscillator control pin that can be used to adjust the switching frequency or to synchronize it with an external clock, reducing noise and interference in noise-sensitive applications.

Another advantage of the MAX849ESE+T is its low quiescent current, which is typically 120µA, making it suitable for power-sensitive designs. The device also features thermal shutdown protection, ensuring reliable operation by preventing overheating during high current conditions or ambient temperature extremes.

The MAX849ESE+T is an excellent choice for designers looking for a simple, efficient, and compact solution to generate a negative voltage rail. Its ease of use, coupled with Maxim Integrated's reputation for quality and reliability, makes it a preferred component for a variety of applications, including LCD bias supplies, portable instruments, and op-amp power supplies.

Overall, the Maxim Integrated MAX849ESE+T charge pump voltage inverter is a robust solution that offers a combination of efficiency, flexibility, and reliability for designers needing a negative voltage source in their electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0799 $60.7990
24+ $4.9884 $119.7216
36+ $4.8325 $173.9700
50+ $4.6766 $233.8300
64+ $4.5207 $289.3248
86+ $4.0529 $348.5494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess