EN
  • EN
  • DE

MIC5514-3.3YMT-TR

Part No MIC5514-3.3YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 300MA 6TDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-TDFN (1.6x1.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Microchip Technology
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.38V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 55 µA
Current - Supply (Max) 65 µA
PSRR 65dB (1kHz)
Control Features Enable
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-UFDFN Exposed Pad
Supplier Device Package 6-TDFN (1.6x1.6)
Base Product Number MIC5514
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -MIC5514-3.3YMT-TR,576-4433-6,-MIC5514-3.3YMT TR,1611-MIC5514-3.3YMT-DKRINACTIVE,-MIC5514-3.3YMT TR-ND,1611-MIC5514-3.3YMT-DKR,1611-MIC5514-3.3YMT-CT,MIC5514-3.3YMT TR,576-4433-1,576-4433-2,1611-MIC5514-3.3YMT-DKR-ND
Standard Package 5,000
Win Source Part Number 1323653-MIC5514-3.3YMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC5514-3.3YMT-TR CAD Model

Description

Microchip Technology's MIC5514-3.3YMT-TR Voltage Regulator

The MIC5514-3.3YMT-TR is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to provide a stable and reliable power supply for a wide range of applications. This voltage regulator offers a fixed output voltage of 3.3V, making it ideal for powering sensitive electronic circuits that require a consistent voltage level.

Key Features

  • Fixed Output Voltage: 3.3V with high accuracy, ensuring reliable operation for connected components.
  • Low Dropout: The MIC5514-3.3YMT-TR boasts a low dropout voltage, allowing it to maintain regulation with minimal input-to-output voltage differential.
  • High Output Current: Capable of delivering up to 300mA of output current, this regulator can support a variety of loads.
  • Thermal Shutdown Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
  • Current Limit Protection: The built-in current limit protection prevents damage to the regulator and the load in the event of a fault condition or excessive power draw.
  • Low Quiescent Current: Its low quiescent current helps preserve battery life in portable applications, making it an energy-efficient choice.
  • Package Type: The device comes in a compact, 4-pin 1.6 x 1.6mm thin DFN package, suitable for space-constrained applications.

Applications

The MIC5514-3.3YMT-TR is versatile and can be used in various applications, including:

  • Portable devices such as smartphones, tablets, and GPS units
  • Wireless communication devices like Bluetooth earpieces and Wi-Fi modules
  • Microcontroller and microprocessor power supplies
  • Peripheral and add-on cards
  • Battery-powered equipment
  • Consumer electronics

With its combination of features, the MIC5514-3.3YMT-TR from Microchip Technology stands out as a solid choice for designers looking for a dependable voltage regulator capable of maintaining a stable 3.3V in their digital and analog circuits. Its small footprint, high efficiency, and protective features ensure that it can be integrated into a wide array of products with confidence.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3386 $59.2550
420+ $0.2778 $116.6760
645+ $0.2691 $173.5695
890+ $0.2605 $231.8450
1,150+ $0.2518 $289.5700
1,540+ $0.2257 $347.5780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess