EN
  • EN
  • DE

MAX1810ESA

Part No MAX1810ESA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG SMART CARD NETWORK 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Network, Telecom
Voltage - Input 4.5 V to 5.5 V
Number of Outputs 1
Output Voltage 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 002927-MAX1810ESA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1810ESA CAD Model

Description

Maxim Integrated MAX1810ESA USB-Powered Li+ Battery Chargers

The MAX1810ESA from Maxim Integrated is a compact and efficient solution designed to charge single-cell lithium-ion (Li+) batteries from a USB power source. This integrated circuit provides a seamless charging experience for a wide range of portable devices, ensuring that your electronics are powered up and ready to go whenever you need them.

The MAX1810ESA offers a simple yet powerful charging mechanism, which is fully compliant with the USB specification. It is capable of operating from either the USB port's power or an external supply connected to the IN pin, with the ability to automatically transition between power sources without interruption. The flexibility of the MAX1810ESA makes it an ideal choice for portable applications where USB charging is a convenient option.

One of the key features of the MAX1810ESA is its ability to provide a constant current/constant voltage charge algorithm, which is the preferred method for charging Li+ batteries. The constant current mode delivers up to 500mA to rapidly charge the battery, while the constant voltage mode tops off the charge by carefully controlling the voltage to the battery, ensuring maximum capacity and longevity.

The MAX1810ESA also includes a variety of safety features to protect both the charger and the battery. These features include thermal regulation to prevent overheating, under-voltage lockout to ensure the battery is not drained too far, and automatic charge termination when the battery is full. Additionally, the device has a status output that can be used to indicate charging activity, which is useful for providing visual feedback to the user.

Encased in an 8-pin SO package, the MAX1810ESA is designed for space-sensitive applications. It requires minimal external components, which simplifies the design and reduces the overall footprint on the PCB. This makes it an excellent choice for portable electronics, such as smartphones, tablets, digital cameras, and other USB-chargeable devices that require a reliable and efficient charging solution.

With its ease of integration, robust safety features, and compliance with USB power specifications, the MAX1810ESA from Maxim Integrated is a top-tier choice for designers looking to implement a USB-powered charging system in their Li+ battery-powered products.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess