EN
  • EN
  • DE

TPS75625KCG3

Part No TPS75625KCG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Fast-Transient Response 5-A Low-Dropout Voltage Regulator 5-TO-220 -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 3 %
Mounting SMD (SMT)
Case / Package TO-220
Dropout Voltage 250 mV
Input Bias Current 125 µA
Lead Free Yes
Max Input Voltage 5.5 V
Maximum Operating Temperature 85 °C
Max Output Current 5 A
Max Output Voltage 2.5 V
Min Current Limit 5.5 A
Min Input Voltage 2.8 V
Min Operating Temperature -40 °C
Min Output Voltage 2.5 V
Number of Outputs 1
Number of Pins 5
Number of Regulators 1
Output Current 5 A
Output Type Fixed
Output Voltage 2.5 V
Output Voltage Accuracy 3 %
Packaging Rail/Tube
Polarity Positive
Quiescent Current 120 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1101084-TPS75625KCG3
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS75625KCG3 CAD Model

Description

The TPS75625KCG3 is a highly sophisticated, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This regulator is part of the TPS756xx family and is engineered to provide a precise, stable voltage supply to sensitive electronic circuits. It is particularly suitable for post-regulation applications and systems with multiple supply voltages.

Key Features

  • Output Voltage: The device offers a fixed output voltage of 2.5V, which is ideal for logic circuits and other standard voltage requirements.
  • High Current Capability: With an output current capacity of up to 5A, the TPS75625KCG3 is capable of powering a wide range of high-performance devices.
  • Low Dropout Voltage: The LDO design ensures a minimal voltage drop between the input and output, enhancing efficiency and performance in low headroom applications.
  • Fast Transient Response: The regulator provides excellent response to rapid changes in load, which is crucial for maintaining voltage stability in dynamic systems.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device against overheating, ensuring reliable operation under various conditions.
  • Adjustable Output: An external resistor divider can be used to adjust the output voltage, providing flexibility for specific application requirements.

Applications

The TPS75625KCG3 is versatile and can be used in a multitude of applications, including but not limited to:

  • FPGA and DSP power supplies
  • High-performance processors and microcontrollers
  • Telecommunications and networking equipment
  • Consumer electronics

Package and Quality

This component comes in a TO-220 package, which is known for its robustness and excellent thermal performance. The TPS75625KCG3 is also part of Texas Instruments' commitment to high-quality products, ensuring long-term reliability and performance in the field.

Whether you are designing a new system or upgrading an existing one, the TPS75625KCG3 from Texas Instruments provides a reliable and efficient power management solution that meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess