EN
  • EN
  • DE

LTC3676HUJ-1#PBF

Part No LTC3676HUJ-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONV I.MX6 40QFN / Microprocessor Based Systems 2.7V to 5.5V Automotive 40-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Converter, i.MX6
Voltage - Input 2.7 V ~ 5.5 V
Number of Outputs 7
Voltage - Output Adjustable
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 783565-LTC3676HUJ-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3676-1
Introduction Date June 28, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3676HUJ-1#PBF CAD Model

Description

Product Overview: LTC3676HUJ-1#PBF

The LTC3676HUJ-1#PBF is a high-efficiency, multifunction power management solution from Linear Technology, designed to meet the complex power requirements of modern portable applications. This power management integrated circuit (PMIC) features a compact, low-profile footprint and integrates multiple regulators to provide a complete power supply system in a single package.

Key Features

  • Multiple Regulators: The device includes four high-efficiency synchronous step-down DC/DC converters for core, memory, and logic supplies, as well as an always-on regulator and three LDOs for system peripherals.
  • Programmable and Configurable: The LTC3676HUJ-1#PBF offers a high degree of programmability and configurability through a selectable I2C/SMBus interface, allowing precise control over output voltages, sequencing, input/output voltage monitoring, and other critical parameters.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 2.25V to 5.5V, making it suitable for a variety of battery chemistries and configurations.
  • High Efficiency: The synchronous step-down architecture provides high efficiency, which is critical for maximizing battery life in portable devices.
  • Robust Protection Features: The PMIC includes overvoltage, undervoltage, and overcurrent protection to ensure reliable operation under a range of fault conditions.
  • Compact Package: The LTC3676HUJ-1#PBF comes in a compact 40-pin 6mm x 6mm QFN package, which is ideal for space-constrained applications.

Applications

With its versatile feature set, the LTC3676HUJ-1#PBF is well-suited for powering a diverse array of portable devices, including:

  • Smartphones and tablets
  • Portable media players
  • Handheld medical devices
  • Industrial handhelds
  • GPS devices
  • Wireless routers and other networking equipment

Linear Technology's LTC3676HUJ-1#PBF represents a comprehensive power management solution that simplifies the design of complex portable systems by integrating multiple power functions into a single device. It's an excellent choice for designers looking for a PMIC that combines efficiency, flexibility, and compact size.

You May Also Be Interested in

Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess