EN
  • EN
  • DE

ETC1.5-4TR

Part No ETC1.5-4TR
Manufacturer M/A-Com Technology Solutions
Catalog Balun
Description TRANSFORMER ON TAPE & REEL,5:1,5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr M/A-Com Technology Solutions
Package Tape & Reel
Product Status Active
Frequency Range 5MHz ~ 1GHz
Insertion Loss (Max) 1.09dB
Return Loss (Min) 20dB
Package / Case 6-SMD (5 Leads), Flat Lead
Mounting Type Surface Mount
Base Product Number ETC1.5
Standard Package 2,000 pcs
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 590098-ETC1.5-4TR
Ultra Librarian 3D Model Ultra Librarian ETC1.5-4TR CAD Model

Description

The 590098-ETC1.5-4TR is an RF and Wireless Balun component suitable for a frequency range of 5MHz to 1GHz.

  • Component Type: RF and Wireless Balun
  • Frequency Range: 5MHz to 1GHz
  • Insertion Loss: 1.09dB
  • Return Loss (Minimum): 20dB
  • Mounting Type: Surface Mount
  • Package: 6-SMD (5 Leads), Flat Lead
  • Standard Package: 2,000 pcs
  • Brand: M/A-Com Technology Solutions
  • Status: Active

You May Also Be Interested in

Walsin Technology Corporation
BALUN / RF Balun
Need more? Email Us
TDK Corporation
MULTILAYER BALUN FOR 680-1100MHZ / RF Balun 680MHz ~ 1.1GHz 50 / 50Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $0.1657
Walsin Technology Corporation
BALUN
Lowest to $0.0822
Murata Electronics North America
BALUN
Lowest to $0.2552
Murata Electronics North America
MULTI-LAY HYBRID BALUNS 0805 / RF Balun 887MHz ~ 925MHz 50 / 200Ohm 0805 (2012 Metric)
Lowest to $0.1427
Mini-Circuits
1:4 LTCC TRANSFORMER, 4500 - 600 / RF Balun 4.5GHz ~ 6GHz 1:4 6-SMD, No Lead
Need more? Email Us
Walsin Technology Corporation
RF BALUN TRANSFRMR 1805-2170MHZ
Lowest to $0.0801
Murata Electronics North America
MULTI-LAY HYBRID BALUNS
Lowest to $0.1237
TDK Corporation
RF BALUN 400-1800MHZ 2DB 2012 / RF Balun 400MHz ~ 1.8GHz 75 / 75Ohm 0805 (2012 Metric)
Lowest to $0.4366

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0164 $60.3280
47+ $2.4751 $116.3297
73+ $2.3977 $175.0321
100+ $2.3204 $232.0400
129+ $2.2430 $289.3470
173+ $2.0110 $347.9030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess