EN
  • EN
  • DE

MAX1530ETJ+T

Part No MAX1530ETJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description Controller 4.5V to 28V 32-Pin TQFN EP T/R / IC REG CTRLR BUCK 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Applications Controller, TFT LCD
Voltage - Input 4.5 V ~ 28 V
Number of Outputs 5
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN-EP (5x5)
Win Source Part Number 785402-MAX1530ETJ+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1530
Introduction Date May 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX1530ETJ+T CAD Model

Description

Maxim Integrated's MAX1530ETJ+T High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

Maxim Integrated's MAX1530ETJ+T is a state-of-the-art power management IC designed for the rigorous demands of notebook computers and other portable electronics. This high-performance, quad-output controller is engineered to provide a reliable and efficient power solution, integrating multiple functions into a compact package to save space and reduce complexity.

Key Features:

  • High Efficiency: The MAX1530ETJ+T is optimized for high efficiency, which is crucial for extending battery life in portable devices. Its advanced control algorithms ensure that power is delivered in the most efficient manner possible.
  • Quad-Output Controller: This IC features four high-performance outputs, each of which is programmable and can be finely tuned to meet the specific power requirements of the system's components.
  • Dynamic Voltage Management: The device supports dynamic voltage scaling, allowing the system to adjust core voltages on the fly based on performance requirements, further enhancing power efficiency.
  • Integrated Power MOSFETs: Built-in power MOSFETs provide high current capabilities while minimizing external component count, which simplifies design and saves board space.
  • Multiple Protection Features: The MAX1530ETJ+T includes a suite of protection features such as overvoltage, undervoltage, overcurrent, and thermal protection to ensure the longevity and stability of the power supply and the system it powers.
  • Compact Package: The IC comes in a space-saving, thermally enhanced, 32-pin TQFN package, making it ideal for the compact layouts required in modern portable electronics.

Applications:

  • Notebook Computers
  • Portable Electronics
  • Netbooks and Ultrabooks

The MAX1530ETJ+T from Maxim Integrated is a robust power management solution that addresses the need for compact, efficient, and high-performance power supplies in portable devices. Its advanced features and integrated design make it an excellent choice for designers seeking to optimize power consumption and maximize battery life without sacrificing performance. Whether for the latest notebook computer or other sophisticated portable devices, the MAX1530ETJ+T delivers the reliability and performance expected from a leader in power management technology.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess