EN
  • EN
  • DE

MAX9947ETE+T

Part No MAX9947ETE+T
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description IC RF TXRX AISG 16-WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard AISG
Modulation OOK
Frequency 2.176MHz
Data Rate (Max) 115.2kbps
Power - Output 12dBm
Supply Voltage - Operating 3 V to 5.5 V
Current - Receiving 23mA
Current - Transmitting 23mA
Temperature Range - Operating -40°C to 85°C
Dimension 16-WQFN Exposed Pad
Win Source Part Number 022329-MAX9947ETE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9947ETE+T CAD Model

Description

Maxim Integrated MAX9947ETE+T

The MAX9947ETE+T is a high-performance, automotive-grade, RF transceiver IC designed by Maxim Integrated, a globally recognized leader in the development of innovative analog and mixed-signal products. This integrated circuit is specifically tailored for the demands of automotive remote keyless entry (RKE) systems, tire pressure monitoring systems (TPMS), and other low-power RF applications.

Key Features

  • Frequency Range: The MAX9947 operates in the 300MHz to 450MHz frequency range, making it suitable for a wide range of sub-1GHz RF applications.
  • Integration: This device integrates a fractional-N VCO, a phase-locked loop (PLL), a mixer, an IF amplifier, and a demodulator, streamlining the design process and reducing the bill of materials.
  • Performance: With high sensitivity and selectivity, the MAX9947ETE+T ensures reliable communication even in environments with high interference.
  • Low Power Consumption: Designed for battery-operated devices, it features low current consumption, which is crucial for extending the battery life of the end product.
  • Package: It comes in a compact, 16-pin TQFN package with an exposed pad, providing excellent thermal performance and saving board space.
  • Operating Temperature: The device is capable of operating over a wide temperature range from -40°C to +125°C, making it robust for automotive and industrial environments.
  • Automotive Qualification: It is AEC-Q100 qualified, ensuring reliability and performance standards that meet automotive industry requirements.

Applications

  • Automotive Remote Keyless Entry (RKE)
  • Tire Pressure Monitoring Systems (TPMS)
  • Low-Power RF Communication Systems
  • Garage Door Openers
  • Security Systems

The Maxim Integrated MAX9947ETE+T is an ideal choice for designers looking for a reliable, high-performance RF solution for their automotive or low-power RF applications. With its integrated features and robust design, the MAX9947ETE+T simplifies the development process and helps manufacturers bring their products to market faster.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX 802.15.4 56QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9129 $52.4322
42+ $2.3900 $100.3800
65+ $2.3154 $150.5010
90+ $2.2407 $201.6630
116+ $2.1660 $251.2560
155+ $1.9419 $300.9945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess