Introducing the MAX1513ETP+T Step-Down Converter from Maxim Integrated
Maxim Integrated, renowned for its high-performance analog integration, presents the MAX1513ETP+T, a highly efficient, compact, step-down power converter designed for space-constrained applications. This advanced power solution is perfect for portable devices where energy efficiency and battery life are crucial.
Key Features
- High Efficiency: The MAX1513ETP+T boasts an impressive efficiency rate, which maximizes battery life in portable applications.
- Small Footprint: With its tiny 3mm x 3mm, 20-pin TQFN package, it saves precious board space without sacrificing performance.
- Versatile Voltage Range: It operates over a wide input voltage range from 2.6V to 5.5V, making it suitable for a variety of power sources.
- Adjustable Output: The output voltage is adjustable from 0.8V to VIN, providing flexibility in powering different circuit components.
- Integrated Features: This device includes internal synchronous rectification and a fixed-frequency PWM controller to reduce external component count.
- Protection Mechanisms: It is equipped with over-temperature and over-current protection, ensuring reliable operation under various conditions.
Applications
The MAX1513ETP+T is ideal for a wide range of applications, including:
- Portable and battery-powered devices
- PDAs and smartphones
- Digital cameras and portable media players
- Wireless and DSL modems
Technical Specifications
With a switching frequency of 1MHz, the MAX1513ETP+T allows for the use of small, low-profile inductors and capacitors, further reducing the overall solution size. Its excellent transient response and high bandwidth make it an excellent choice for fast-changing loads.
For designers and engineers looking for a reliable and space-efficient power management solution, the MAX1513ETP+T from Maxim Integrated offers an optimal blend of features and performance, ensuring seamless integration into their next-generation compact electronic designs.
Explore the benefits of the MAX1513ETP+T and enhance the efficiency and longevity of your portable applications.