EN
  • EN
  • DE

MAX2754EUA-T

Part No MAX2754EUA-T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description Oscillator VCO 1145MHz to 1250MHz 3V 8-Pin uMAX SMD T/R / IC VCO 1.2GHZ W/MOD INPUT 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose VCO
Frequency 2.4GHz to 2.5GHz
RF Type Bluetooth
Secondary Attributes Linear Modulation Input
Case / Package 8-uMAX
Win Source Part Number 207363-MAX2754EUA-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Introduction Date September 01, 2001
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX2754EUA-T CAD Model

Description

The MAX2754EUA-T from Maxim Integrated is a high-performance, low-voltage voltage-controlled oscillator (VCO) designed for use in wireless communication systems. This compact, integrated VCO comes in a small 8-pin µMAX package, making it an ideal solution for space-constrained applications.

Key Features

  • Frequency Range: The MAX2754EUA-T operates over a wide frequency range from 2.4GHz to 2.5GHz, making it suitable for various applications including Bluetooth, WLAN, and ISM band operations.
  • Low Phase Noise: It offers excellent performance with low phase noise, which is critical for maintaining signal integrity in communication systems.
  • Supply Voltage: The device operates from a single +2.7V to +3.3V supply voltage, accommodating most low-voltage applications without the need for additional voltage regulation.
  • Power Saving: The MAX2754EUA-T includes a shutdown mode that reduces the supply current to less than 1µA, providing power-saving advantages for battery-operated devices.
  • Adjustable Output Power: Output power is adjustable via an external control voltage, giving designers flexibility in optimizing signal strength for their specific application.

Applications

  • Wireless LAN (WLAN) Devices
  • Bluetooth Wireless Systems
  • Industrial, Scientific, and Medical (ISM) Band Applications
  • Portable Battery-Powered Equipment
  • Other RF Transceivers and Communication Systems

Product Specifications

Parameter Value Frequency Range 2.4GHz to 2.5GHz Supply Voltage +2.7V to +3.3V Phase Noise Low Package 8-pin µMAX Shutdown Current

With its robust feature set, the MAX2754EUA-T is a versatile component that provides reliable performance for a wide range of RF applications.

You May Also Be Interested in

MACOM Technology Solutions
DRIVER,ALGAAS,2 CH,+5V/50MA,-50V
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
MMIC PHASE SHIFTER
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3435 $58.5875
61+ $1.9231 $117.3091
93+ $1.8630 $173.2590
129+ $1.8030 $232.5870
166+ $1.7429 $289.3214
222+ $1.5627 $346.9194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,120 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess