EN
  • EN
  • DE

MMZ38333BT1

Part No MMZ38333BT1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC RF AMP 3.4GHZ-3.8GHZ 24HVQFN / High Efficiency/Linearity Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Frequency 3.4GHz ~ 3.8GHz
P1dB 31.7dBm
Gain 37.9dB
Supply Voltage (V) 5V
Current - Supply 376mA
Test Frequency 3.6GHz
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-HVQFN (4x4)
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809672-MMZ38333BT1
Ultra Librarian 3D Model Ultra Librarian MMZ38333BT1 CAD Model

Description

The NXP MMZ38333BT1 is a high-performance, RF power transistor designed to meet the rigorous demands of today's wireless communication systems. This product is part of NXP's extensive portfolio of RF solutions, which are tailored to provide efficient, reliable performance for a variety of applications, including base station transceivers, RF energy, and industrial, scientific, and medical (ISM) applications.

Key Features

  • Frequency Range: The MMZ38333BT1 operates over a broad frequency range, making it highly versatile for different RF applications.
  • High Gain: This transistor offers excellent gain characteristics, ensuring strong signal amplification for clearer communication.
  • Efficiency: With its advanced design, the MMZ38333BT1 achieves high levels of efficiency, reducing power consumption and heat generation.
  • Robustness: Engineered for durability, the product is capable of withstanding severe operating conditions, making it suitable for both commercial and rugged environments.
  • Package: The device comes in a compact package, allowing for easier integration into space-constrained designs without sacrificing performance.

Applications

The versatility of the NXP MMZ38333BT1 allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Wireless infrastructure for LTE, GSM, CDMA, and WCDMA
  • RF energy applications, including industrial heating and plasma generation
  • ISM band applications, such as RFID and sensor networks
  • Professional mobile radio and aerospace & defense communication systems

Technical Specifications

For engineers and designers considering the MMZ38333BT1 for their systems, the following are some of the technical specifications:

  • Supply Voltage (V): Specified per application requirements
  • Output Power: Capable of delivering significant power for high-demand systems
  • Operating Temperature Range: Designed to perform over a wide temperature range

In conclusion, the NXP MMZ38333BT1 RF power transistor is a reliable and efficient solution for a multitude of RF applications. Its robust design, coupled with high gain and efficiency, makes it an ideal choice for system designers looking to improve communication performance and system reliability.

You May Also Be Interested in

Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5778 $57.8890
11+ $9.4997 $104.4967
17+ $9.2029 $156.4493
23+ $8.9060 $204.8380
30+ $8.6091 $258.2730
39+ $7.7185 $301.0215
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess