EN
  • EN
  • DE

MIC4043YM4-TR

Part No MIC4043YM4-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG SHUNT LOW VOLT SOT-143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Applications Converter, Power Supplies
Voltage - Input 10V
Number of Outputs 1
Output Voltage 10V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 109570-MIC4043YM4-TR
Ultra Librarian 3D Model Ultra Librarian MIC4043YM4-TR CAD Model

Description

Microchip Technology's MIC4043YM4-TR Voltage Supervisor

The MIC4043YM4-TR from Microchip Technology is a highly reliable voltage supervisor device designed to monitor the power supply voltage of digital systems. It ensures that the system microcontroller, ASIC, or other digital circuitry operates at optimal power levels, safeguarding the system against undervoltage conditions that could lead to system failure or erratic operation.

This compact supervisor is housed in a small 4-Pin SOT-143 package, making it an excellent choice for space-constrained applications. Its precision monitoring capability allows it to keep a close watch on the power supply, triggering a reset signal to the host system whenever the monitored voltage drops below the preset threshold. This reset signal is maintained until the voltage returns to an acceptable level, ensuring the system is reset properly and preventing any malfunction due to power instability.

The MIC4043YM4-TR features a low quiescent current, which is particularly beneficial for battery-operated devices where power conservation is critical. Despite its low power consumption, it does not compromise on performance, delivering a fast response time to swiftly address undervoltage situations.

With a broad operating temperature range, the MIC4043YM4-TR is suitable for a wide array of applications, from consumer electronics to automotive systems, where consistent and reliable voltage supervision is a must. The device is also characterized by its robustness, with built-in hysteresis to prevent false triggering due to transient conditions, and its ability to handle transient overvoltages, contributing to the overall system stability.

Microchip Technology's commitment to quality is evident in the MIC4043YM4-TR voltage supervisor, which is designed to meet the stringent requirements of modern electronic systems. Whether it's used in microcontroller-based applications, portable devices, or complex digital systems, this voltage supervisor is an essential component for maintaining system integrity and preventing data corruption or loss due to power issues.

Overall, the MIC4043YM4-TR is a testament to Microchip's dedication to providing advanced solutions that enhance the reliability and performance of electronic systems across various industries.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4816 $57.7920
295+ $0.3962 $116.8790
455+ $0.3835 $174.4925
625+ $0.3708 $231.7500
805+ $0.3592 $289.1560
1,080+ $0.3211 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,730 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess