EN
  • EN
  • DE

NCP5388

Part No NCP5388
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description 2/3/4 Phase Buck Controller for VR10 and VR11 Pentium IV Processor Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230363-NCP5388
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5388 CAD Model

Description

The NCP5388 from ON Semiconductor is a multifaceted, high-performance power management integrated circuit (PMIC) specifically designed to cater to the demanding needs of high-performance computing systems. This advanced PMIC is ideal for applications that require efficient and reliable power delivery, such as desktops, notebooks, servers, and graphic cards.

Key Features

  • Multi-Phase Buck Converter: The NCP5388 integrates a multi-phase buck converter, providing efficient voltage conversion with excellent thermal performance, which is crucial for high-power applications.
  • Dynamic Voltage Identification: It supports dynamic voltage identification (VID) that allows for real-time voltage adjustment, ensuring optimal power delivery and energy efficiency.
  • Highly Accurate Current Sensing: The device features highly accurate current sensing capabilities, which is essential for system protection and power monitoring.
  • Overvoltage Protection: Built-in overvoltage protection safeguards the system against potential damage caused by voltage spikes.
  • Thermal Management: The NCP5388 is equipped with thermal management features, including an integrated temperature sensor and thermal shutdown to prevent overheating.
  • Flexible Phase Operation: It can operate in multiple phase configurations, offering design flexibility for various power requirements.

Applications

The NCP5388 is suitable for a broad range of applications, including but not limited to:

  • High-Performance Desktops
  • Notebook PCs
  • Graphics Cards
  • Servers and Workstations
  • Embedded Systems

Technical Specifications

The NCP5388 operates over a wide input voltage range and provides a scalable output voltage, which is adjustable to meet the specific demands of various processors and chipsets. It is designed to interface seamlessly with modern CPU technologies, offering a robust power solution that enhances system stability and performance.

Conclusion

With its advanced features and comprehensive protections, the NCP5388 from ON Semiconductor stands out as a premier choice for designers looking to optimize their power management systems for high-performance computing environments. Its adaptability, efficiency, and reliability make it a cornerstone component in the creation of cutting-edge electronic systems.

You May Also Be Interested in

Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5560 $60.4480
19+ $6.2000 $117.8000
29+ $6.0060 $174.1740
40+ $5.8131 $232.5240
52+ $5.6191 $292.1932
69+ $5.0381 $347.6289
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,150 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess