EN
  • EN
  • DE

LTC3617IUDD#PBF

Part No LTC3617IUDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG SYNC 6A BUCK 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Converter, DDR
Voltage - Input 2.25 V to 5.5 V
Number of Outputs 1
Output Voltage Adj to 0.5V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-QFN (3x5)
Win Source Part Number 1062801-LTC3617IUDD#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3617IUDD#PBF CAD Model

Description

LTC3617IUDD#PBF Dual Channel, Monolithic Synchronous Step-Down Regulator

The LTC3617IUDD#PBF is a high-performance, dual-channel monolithic synchronous step-down regulator from Linear Technology, designed to deliver efficient power management for a variety of applications. This regulator integrates two independent channels capable of delivering up to 4A of continuous output current each, making it an ideal solution for portable devices, networking equipment, and industrial systems that require precise voltage regulation and significant power.

Operating from an input voltage range of 2.25V to 5.5V, the LTC3617IUDD#PBF is perfect for single Li-Ion battery-powered applications, as well as 3.3V or 5V intermediate bus systems. The wide input range allows for flexibility in design, ensuring that it can adapt to varying power supply conditions.

One of the key features of this product is its high efficiency, which is achieved through its constant frequency, current mode architecture, and the use of low resistance internal switches. The LTC3617IUDD#PBF also offers selectable burst mode operation, which is ideal for extending battery life in portable applications by reducing quiescent current during light loads.

Each channel of the LTC3617IUDD#PBF has independent enable pins and soft-start capabilities, allowing for sequencing flexibility and reducing inrush current during startup. The device also features internal compensation, which minimizes external components and simplifies the design process.

For protection, the LTC3617IUDD#PBF includes overvoltage lockout, overtemperature shutdown, and current limit features, ensuring reliable operation under abnormal conditions. The product is offered in a compact 3mm x 4mm QFN package, which is highly suited for space-constrained applications.

With its robust feature set and compact design, the LTC3617IUDD#PBF from Linear Technology stands out as a powerful and versatile solution for dual-channel synchronous step-down voltage regulation.

Available for purchase Contact for pricing

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2335 $64.6345
16+ $7.5763 $121.2208
24+ $7.3395 $176.1480
33+ $7.1027 $234.3891
43+ $6.8659 $295.2337
57+ $6.1557 $350.8749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess