EN
  • EN
  • DE

LTC1553CG#PBF

Part No LTC1553CG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CNTRLR 5BIT PROG20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Controller, Intel Pentium II
Voltage - Input 5V, 12V
Number of Outputs 1
Output Voltage 1.8 V to 3.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 124026-LTC1553CG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1553CG#PBF CAD Model

Description

Linear Technology LTC1553CG#PBF Overview

The LTC1553CG#PBF is a sophisticated, high-performance switched capacitor filter produced by Linear Technology, designed specifically for precision signal processing applications. It is a versatile component that can be employed in a wide range of electronic circuits requiring clean and accurate signal filtering. The LTC1553CG#PBF is housed in a compact 16-pin SSOP package, making it suitable for space-constrained applications.

Key Features

  • High Precision: The LTC1553CG#PBF offers high precision filtering capabilities, which is essential for maintaining signal integrity in sensitive applications.
  • Versatility: It can be easily configured for various filter types such as low-pass, high-pass, band-pass, or notch filters, providing designers with flexibility in their circuit designs.
  • Low Power Consumption: This device is designed for low power operation, which is critical for battery-powered devices, thereby extending their operational lifespan.
  • Clock-Tunable Filter: The cutoff frequency of the filter is tunable by an external clock, allowing for dynamic adjustment to suit different application needs.
  • Single Supply Operation: It operates from a single 5V supply, simplifying power supply design and reducing the overall component count.

Applications

The LTC1553CG#PBF is ideal for a variety of applications, including:

  • Anti-aliasing filters for data acquisition systems
  • Audio signal processing
  • Communication systems
  • Instrumentation
  • Medical equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1553CG#PBF is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding industrial environments. With its robust design and Linear Technology's reputation for excellence, the LTC1553CG#PBF is a trusted choice for professionals seeking a reliable filtering solution.

Conclusion

In summary, the LTC1553CG#PBF from Linear Technology is a top-tier switched capacitor filter that offers precision, versatility, and efficiency in a wide array of signal processing applications. Its ability to operate on a single 5V supply and low power consumption makes it an excellent choice for both portable and stationary applications where performance and power efficiency are crucial.

You May Also Be Interested in

Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.5132 $115.0264
3+ $47.1898 $141.5694
4+ $45.7161 $182.8644
6+ $44.2411 $265.4466
7+ $42.7662 $299.3634
10+ $38.3425 $383.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess