EN
  • EN
  • DE

PIC16F18345-E/GZ

Part No PIC16F18345-E/GZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-UQFN (4x4)
Manufacturer Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 17x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-UFQFN Exposed Pad
Case / Package 20-UQFN (4x4)
Family Name PIC16F18345
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889478-PIC16F18345-E/GZ
Ultra Librarian 3D Model Ultra Librarian PIC16F18345-E/GZ CAD Model

Description

Microchip Technology's PIC16F18345-E/GZ Microcontroller

The PIC16F18345-E/GZ is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This compact, feature-rich MCU comes in a 48-pin UQFN package, offering a perfect balance between size and capability for space-constrained projects.

At the heart of the PIC16F18345-E/GZ is a high-performance RISC CPU with a rich instruction set that enables efficient code execution. The microcontroller operates at a speed of up to 32 MHz and features 28 KB of flash memory, providing ample space for application code. It also includes 2 KB of SRAM and 256 bytes of EEPROM, which can be used for data storage and retention across power cycles.

The device boasts a variety of integrated peripherals that enhance its functionality and reduce the need for external components. Key peripherals include:

  • A 10-bit Analog-to-Digital Converter (ADC) with up to 35 channels, allowing for precise measurement of analog signals.
  • Two CCP (Capture/Compare/PWM) modules and a complementary waveform generator (CWG) for advanced waveform control.
  • Two serial communication modules that support I2C, SPI, and EUSART, providing versatile options for serial connectivity.
  • Four 16-bit timers and one 8-bit timer, which can be used for timing and control applications.

The PIC16F18345-E/GZ also features an integrated 32 MHz internal oscillator, which eliminates the need for an external crystal and reduces the overall system cost. The device supports a wide operating voltage range from 2.3V to 5.5V, making it suitable for both battery-powered and powered applications.

For enhanced safety and reliability, the microcontroller includes Power-on Reset (POR), Brown-out Reset (BOR), and Watchdog Timer (WDT) features. Additionally, it supports in-circuit serial programming (ICSP) and in-circuit debugging (ICD) through two dedicated pins, facilitating easy development and debugging.

With its robust feature set and compact form factor, the PIC16F18345-E/GZ is an ideal choice for applications in automation, consumer electronics, automotive systems, and IoT devices, where efficiency and reliability are paramount.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9629 $52.9595
130+ $0.7901 $102.7130
200+ $0.7654 $153.0800
275+ $0.7407 $203.6925
350+ $0.7160 $250.6000
470+ $0.6420 $301.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess