EN
  • EN
  • DE

V3023SO28A+

Part No V3023SO28A+
Manufacturer EM Microelectronic
Catalog Clock/Timing - Real Time Clocks
Description VERY LOW POWER 8-BIT 32KHZ RTC M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Real Time Clock (RTC) IC Clock/Calendar 8B 28-SOIC (0.295", 7.50mm Width)
Manufacturer EM Microelectronic
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name V3023
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2651-V3023SO28A+, IC-0817E
Quantity per package 26
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938508-V3023SO28A+
Ultra Librarian 3D Model Ultra Librarian V3023SO28A+ CAD Model

Description

The EM Microelectronic V3023SO28A+ is a high popularity electronic component manufactured by EM Microelectronic.

  • Win Source Part Number: 938508-V3023SO28A+
  • Manufacturer Homepage: www.emmicroelectronic.com
  • Product Type: Real-time clock (RTC) IC clock/calendar 8B
  • Package: 28-SOIC (0.295", 7.50mm width)
  • Tube Quantity: 26
  • MSL Level: 3 (168 hours)
  • Estimated Production Lead Time: 7 weeks
  • Other Part Numbers: 2651-V3023SO28A+ and IC-0817E

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Lowest to $13.8623
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28EDIP / Real Time Clock (RTC) IC Clock/Calendar 32KB Parallel 28-DIP Module (0.600", 15.24mm)
Lowest to $74.7902
Texas Instruments
IC RTC CLK/CALENDAR PAR 24-DIP
Lowest to $18.7702
Renesas Electronics America
IC RTC CLK/CALENDAR SPI 16SOIC
Lowest to $31.6897
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $25.0249
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.3573
Maxim Integrated
4096K NV SRAM & PHANTOM CLOCK / Real Time Clock (RTC) IC Phantom Time Chip 512KB Parallel 34-PowerCap? Module
Lowest to $84.6014
Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Lowest to $33.0087

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess