EN
  • EN
  • DE

TC1267VET

Part No TC1267VET
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description 400mA PCI LDO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1264429-TC1267VET
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1267VET CAD Model

Description

The TC1267VET from Microchip Technology is a high-performance, fixed-bandgap voltage regulator designed for use in a variety of applications. This regulator offers a high degree of accuracy, low dropout voltage, and low noise, making it an ideal choice for sensitive electronics that require a stable power supply.

Key Features

  • Output Voltage: The TC1267VET provides a fixed output voltage, ensuring a consistent and reliable power source for your devices.
  • Low Dropout: With its low dropout voltage, this regulator maintains its output regulation with minimal difference between the input and output voltages, which is crucial for battery-operated devices.
  • High Accuracy: The voltage regulator offers excellent accuracy, which is essential for maintaining the performance and longevity of sensitive electronic components.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device against damage from overheating, enhancing its reliability and lifespan.
  • Short-Circuit Protection: The TC1267VET is equipped with short-circuit protection to prevent damage to the regulator and the connected load in the event of a fault.
  • Low Noise: This regulator is designed to minimize noise, making it suitable for noise-sensitive applications like audio or RF circuits.

Applications

The TC1267VET is versatile and can be used in a wide range of applications, including:

  • Portable electronics
  • Battery-powered devices
  • Microcontroller power supplies
  • Audio/Video equipment
  • RF circuits

Product Specifications

Parameter Value Output Voltage Fixed Dropout Voltage Low Accuracy High Protection Features Thermal Overload, Short-Circuit Noise Level Low

Overall, the TC1267VET from Microchip Technology is a robust and reliable voltage regulator that offers precision, efficiency, and protection for a wide array of electronic devices.

You May Also Be Interested in

Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess