EN
  • EN
  • DE

WT30-AT003

Part No WT30-AT003
Manufacturer Omron
Catalog RF Antennas
Description RF ANT 2.4GHZ WHIP STR 2 PER SET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Frequency Group UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 2.4GHz
Frequency Range 2.401GHz ~ 2.48GHz
Antenna Type Whip, Straight
Number of Bands 1
Mounting Type Connector Mount
Height (Max) 2.953" (75.00mm)
Ultra Librarian 3D Model Ultra Librarian WT30-AT003 CAD Model

Description

NULL

You May Also Be Interested in

Molex, LLC
RF ANT 1.561/1.575GHZ CER PATCH
Lowest to $21.7353
Unictron Technologies Corporation
915MHZ ISM 902-928MHZ TELA CERAM
Lowest to $0.5356
TE Connectivity
RF ANT 315MHZ WHIP TILT SMA MALE
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ WHIP TILT SMA MALE
Lowest to $37.1302
Anaren
RF ANT 866MHZ WHIP STR U.FL CONN
Need more? Email Us
TE Connectivity
RF ANT 433MHZ WHIP TILT SCREW-MT
Need more? Email Us
TE Connectivity
RF ANT 418MHZ WHIP STR SMA MALE
Need more? Email Us
Taoglas Limited
RF ANT 1.575/1.602GHZ CER 60MM
Need more? Email Us
TE Connectivity
RF ANT 418MHZ WHIP TILT SMA MALE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess