EN
  • EN
  • DE

LTC5564IUD#PBF

Part No LTC5564IUD#PBF
Manufacturer Linear Technology
Catalog RF Detectors
Description IC PEAK DETECTOR 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Frequency 600MHz to 15GHz
RF Type 802.11a/b/g, 802.15
Input Range -24dBm to 16dBm
Supply Voltage - Operating 3 V to 5.5 V
Operating Supply Current 44mA
Case / Package 16-QFN (3x3)
Win Source Part Number 1063770-LTC5564IUD#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC5564IUD#PBF CAD Model

Description

Linear Technology LTC5564IUD#PBF RF Detector

The LTC5564IUD#PBF is a high-performance RF power detector from Linear Technology, designed to provide precise power measurement across a wide frequency range. This versatile device is capable of detecting signal levels from -24dBm to 16dBm, making it suitable for a variety of RF and microwave applications, including wireless communications, network infrastructure, radar systems, and test equipment.

With its wide operating frequency range of 600MHz to 15GHz, the LTC5564IUD#PBF can accommodate a broad spectrum of RF signals, ensuring compatibility with many different types of systems and standards. This product features a temperature-compensated internal Schottky diode RF detector with exceptional accuracy and dynamic range, which is essential for maintaining signal integrity and performance in complex RF environments.

The LTC5564IUD#PBF boasts a fast response time, which allows for quick and accurate power measurements. This is particularly important in applications where rapid changes in signal power need to be monitored, such as adaptive power control systems in wireless transceivers. The device also includes an integrated temperature sensor that provides an output voltage proportional to the temperature, which can be used for additional monitoring or compensation purposes.

Designed with practicality in mind, the LTC5564IUD#PBF comes in a compact, 16-lead QFN package that is only 3mm x 3mm in size. This small footprint allows for easy integration into space-constrained designs without compromising on performance. The product is also specified for operation over the industrial temperature range of -40°C to 85°C, ensuring reliable performance under varying environmental conditions.

Linear Technology's LTC5564IUD#PBF RF power detector is a robust and reliable solution for precise power measurements in high-frequency applications. Its combination of wide frequency range, high accuracy, and compact design makes it an ideal choice for engineers looking to enhance their RF system performance.

You May Also Be Interested in

MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
Analog Devices Inc.
40GHZ FREQUENCY
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Mini-Circuits
POWER DETECTOR / 1.85MM / ROHS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6171 $58.4684
9+ $11.9936 $107.9424
13+ $11.6188 $151.0444
18+ $11.2440 $202.3920
24+ $10.8692 $260.8608
31+ $9.7448 $302.0888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,980 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess