EN
  • EN
  • DE

LM3262TMX

Part No LM3262TMX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description Adjustable, Step-Down DC-DC Converter With Auto Bypass
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198645-LM3262TMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3262TMX CAD Model

Description

Introducing the LM3262TMX from Texas Instruments

The LM3262TMX is a cutting-edge, high-efficiency, adaptive supply power amplifier designed by Texas Instruments to meet the rigorous demands of modern mobile devices. This advanced power management integrated circuit (PMIC) is specifically tailored for RF power amplifiers, offering an impressive array of features that enhance performance, extend battery life, and ensure reliable operation.

Key Features and Benefits

  • Dynamic Voltage Scaling: The LM3262TMX is equipped with dynamic voltage scaling technology, allowing it to adjust the voltage supplied to the power amplifier in real-time. This not only optimizes power efficiency but also improves the overall battery life of the device.
  • High Efficiency: With an efficiency rating that stands out in its class, this PMIC significantly reduces power loss and heat generation, ensuring your device operates cooler and more efficiently.
  • Wide Input Voltage Range: The device supports a broad input voltage range, making it versatile and suitable for a variety of applications and battery technologies.
  • Small Footprint: The LM3262TMX comes in a compact package, making it an ideal choice for space-constrained applications such as smartphones, tablets, and other portable electronics.
  • Low Noise Operation: It is designed to minimize noise, ensuring that it does not interfere with the device's RF performance, which is critical for maintaining signal integrity and quality.

Applications

With its robust design and adaptable power delivery, the LM3262TMX is perfect for a wide range of applications, including:

  • Smartphones
  • Tablets
  • Wireless data cards
  • Portable media players

Conclusion

The LM3262TMX from Texas Instruments is an exemplary solution for designers looking to enhance the power efficiency and performance of their RF power amplifiers. Its advanced features, combined with its small form factor, make it a go-to choice for powering the next generation of mobile devices. By integrating the LM3262TMX into your design, you can expect a product that operates with higher efficiency, prolonged battery life, and superior RF performance.

You May Also Be Interested in

Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3459 $50.1555
310+ $0.3241 $100.4710
480+ $0.3131 $150.2880
690+ $0.2912 $200.9280
895+ $0.2803 $250.8685
1,115+ $0.2693 $300.2695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,030 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess