Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Converter, Intel Pentium Plus
Voltage - Input 2.24 V to 20 V
Number of Outputs 1
Output Voltage 1.24 V to 15 V
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 058633-MIC29512BT
Ultra Librarian 3D Model Ultra Librarian MIC29512BT CAD Model

Description

The MIC29512BT is a high-performance, low-dropout voltage regulator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is specifically engineered to maintain a stable output voltage even when subjected to variations in input voltage and load conditions, making it an ideal choice for sensitive electronic applications.

Key Features

  • High Output Current: The MIC29512BT is capable of delivering up to 5A of continuous output current, which is suitable for powering high-current applications.
  • Low Dropout Voltage: With a dropout voltage as low as 450mV at full load, this voltage regulator ensures efficient operation, even when the input voltage is very close to the output voltage.
  • Adjustable Output: The output voltage can be adjusted from 1.24V to 5V, providing versatility and precision to meet various application requirements.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit features, safeguarding the regulator and the downstream components from damage due to overheating and overcurrent conditions.
  • Wide Operating Temperature Range: The MIC29512BT operates effectively across a broad temperature range from -40°C to +125°C, making it reliable in extreme environments.

Applications

The versatile nature of the MIC29512BT makes it suitable for a wide array of applications, including:

  • High-end consumer electronics
  • Computer peripherals
  • Telecommunication equipment
  • Industrial systems
  • Automotive applications

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MIC29512BT is no exception. This product is built to meet the high standards expected by designers and engineers, ensuring long-term performance and stability in your electronic projects.

Ordering Information

The MIC29512BT is available in a TO-220 package, making it easy to integrate into a variety of circuit board layouts. For ordering or to request samples, please visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Rohm Semiconductor
Regulator IC for Memory Termination
Lowest to $0.8211
ECAD model for BD3533FVM
Microchip Technology
IC REG SHUNT LOW VOLT SOT-143
Lowest to $0.5394
ECAD model for MIC4043YM4-TR
Richtek USA Inc.
IC REG CONV TFT LCD 1OUT 15WLCSP / - Converter, TFT LCD Voltage Regulator IC 1 Output 15-WLCSP (1.31x2.07)
Lowest to $1.8835
ECAD model for RT4801HWSC
ON Semiconductor
Dual Output 3/4 Phase +1/0 Phase Controller
Lowest to $1.9159
ECAD model for NCP6153
Rohm Semiconductor
7-Channel Switching Regulator Controller for Digital Camera
Lowest to $6.8845
ECAD model for BD9739KN
Microchip Technology
IC CTRLR REG DUAL HS TERM 10MSOP
Need more? Email Us
ECAD model for MIC5162BMM
Microchip Technology
IC CTRLR DC-DC PWM HV HS 16-SOIC
Need more? Email Us
ECAD model for MIC9130YM
Microchip Technology
IC REG LDO 5A 3.3V TO220-3
Need more? Email Us
ECAD model for MIC29510-3.3WT
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $3.4772
ECAD model for BD3538F

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention