EN
  • EN
  • DE

NCP5381AMNR2G

Part No NCP5381AMNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description 2/3/4 Phase Buck Controller for VR10 and VR11 Pentium IV Processor Applications | IC REG CTRLR INTEL 4OUT 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Applications Controller, Intel Pentium IV
Parts Input Voltage (V) 10.8V ~ 13.2V
Number of Outputs 4
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (7x7)
Family Part Number NCP5381
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 719737-NCP5381AMNR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP5381AMNR2G CAD Model

Description

ON Semiconductor NCP5381AMNR2G Product Overview

The NCP5381AMNR2G from ON Semiconductor is a high-performance, dual-edge pulse-width modulation (PWM) controller designed for precision voltage regulation in demanding computing applications. This advanced controller is particularly suited for multi-phase power supplies, delivering efficient and stable power to processors, memory, and graphics cards in desktops, workstations, and servers.

Key Features

  • Dual-Edge PWM: The NCP5381AMNR2G utilizes a dual-edge modulation scheme that helps to achieve fast transient response and improved system stability, ensuring that the connected components receive a consistent power supply without fluctuations.
  • Multi-Phase Operation: This controller supports multi-phase operation, which distributes the power load across multiple phases, reducing stress on individual components and enhancing overall power efficiency.
  • High Precision Control: With its integrated precision resistive voltage sensing and differential remote voltage sensing, the NCP5381AMNR2G ensures tight voltage regulation and accurate control over the output voltage.
  • Adaptive Voltage Positioning (AVP): The controller's AVP feature automatically adjusts the output voltage as a function of the load current, optimizing the performance for various operating conditions.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the system from potential damage due to excessive current, enhancing the reliability and longevity of the power supply and its connected components.

Applications

The NCP5381AMNR2G is ideal for a wide range of high-performance computing applications where accurate and efficient voltage regulation is crucial. These include:

  • Desktop and Workstation CPUs
  • High-End Graphics Cards
  • Advanced Server Systems
  • Memory Modules and VRMs

Package and Availability

The controller is offered in a compact QFN-48 package, which allows for a smaller footprint on the PCB and easier integration into space-constrained designs. Its efficient thermal performance ensures that the device operates reliably even under high load conditions. The NCP5381AMNR2G is available through ON Semiconductor's distribution network, making it accessible for manufacturers and designers looking to enhance their power management solutions.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess