EN
  • EN
  • DE

LTM9004CV-AC#PBF

Part No LTM9004CV-AC#PBF
Manufacturer Linear Technology
Catalog RF Misc ICs and Modules
Description 2-Channel Dual ADC Pipelined 125Msps 14-bit Parallel/CMOS 204-Pin LGA Tray / IC RCVR SIGNAL 14BIT 204-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tray
Function Direct Conversion Subsystem
Frequency 700MHz ~ 2.7GHz
RF Type General
Secondary Attributes 9.42MHz Low Pass Filter
Package 204-BLGA
Manufacturer Package 204-LGA (22x15)
Win Source Part Number 784665-LTM9004CV-AC#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM9004
Introduction Date December 02, 2009
ECCN 5A991.b
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM9004CV-AC#PBF CAD Model

Description

Product Overview: LTM9004CV-AC#PBF

The LTM9004CV-AC#PBF is a high-performance, μModule® (micromodule) receiver from Linear Technology designed to cater to the demanding needs of communication infrastructure, medical applications, and industrial control systems. This meticulously integrated solution is part of the LTM9000 series, which combines a high-speed 14-bit analog-to-digital converter (ADC) with a fixed gain differential amplifier and an anti-aliasing filter in a compact, shielded package.

Key Features

  • Integrated ADC: The core of the LTM9004CV-AC#PBF is its 14-bit, 125Msps ADC, which offers excellent linearity and noise performance, making it ideal for processing complex signals with high fidelity.
  • Fixed Gain Amplifier: The onboard differential amplifier with a fixed gain ensures that signals are accurately amplified with minimal distortion, facilitating a clean and reliable input for the ADC.
  • Anti-Aliasing Filter: A built-in 4th order Butterworth low-pass filter effectively eliminates unwanted high-frequency noise, preventing aliasing and preserving the integrity of the sampled signal.
  • Compact Design: The LTM9004CV-AC#PBF is housed in a space-saving 15mm x 15mm LGA package, which includes a shielded enclosure to minimize electromagnetic interference (EMI) and enhance signal integrity.
  • Easy Integration: Designed for ease of use, this μModule receiver can be integrated into a system with minimal external components, simplifying the design process and accelerating time-to-market.

Applications

The LTM9004CV-AC#PBF is versatile and can be used in a variety of applications that require high-speed and precise data acquisition, such as:

  • Wireless and Wired Broadband Communication
  • Medical Imaging Systems
  • Radar and Satellite Communication Systems
  • Industrial Instrumentation
  • Data Acquisition Systems

Quality and Reliability

Linear Technology ensures that the LTM9004CV-AC#PBF meets the highest standards of quality and reliability. Each μModule receiver is rigorously tested and guaranteed to perform over its specified temperature range, making it a trusted choice for critical applications where performance cannot be compromised.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $113.9713 $113.9713
2+ $110.2948 $220.5896
3+ $106.6183 $319.8549
4+ $95.5889 $382.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess