EN
  • EN
  • DE

MIC29512WT

Part No MIC29512WT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG LDO USB 5A ADJ TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Applications Converter, Intel Pentium Plus
Voltage - Input 2.24 V to 20 V
Number of Outputs 1
Output Voltage 1.24 V to 15 V
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 058634-MIC29512WT
Ultra Librarian 3D Model Ultra Librarian MIC29512WT CAD Model

Description

The MIC29512WT from Microchip Technology is a robust high-current, low-dropout (LDO) regulator capable of delivering up to 5A of continuous output current. This component is designed to provide a stable and reliable power supply for high-performance microprocessors and other digital systems that demand a high level of current stability and minimal voltage variance.

Key Features

  • High Output Current: Capable of supplying up to 5A of continuous output current, making it suitable for demanding applications.
  • Low Dropout Voltage: Offers a low dropout voltage, which enhances efficiency by minimizing the difference between the input and output voltages.
  • Adjustable Output: The output voltage can be adjusted from 1.24V to 26V, providing flexibility for a variety of design needs.
  • Thermal and Overcurrent Protection: Includes built-in thermal shutdown and current limit features to protect against overheat and overcurrent conditions.
  • Stable with Low-ESR Output Capacitors: Remains stable with low equivalent series resistance (ESR) capacitors, allowing for the use of smaller and more cost-effective capacitors.

Applications

The MIC29512WT is ideal for a wide range of applications where high current and low dropout are essential. It is particularly well-suited for:

  • High-performance microprocessors
  • Low-voltage logic supplies
  • Graphics cards
  • Memory modules
  • Industrial applications

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MIC29512WT is no exception. It is designed to meet the stringent requirements of the most critical digital systems, ensuring long-term stability and performance under a wide range of operating conditions.

Package Information

The MIC29512WT is available in a 5-lead TO-220 package, which is designed for easy mounting and heat dissipation. This package makes it suitable for high-power applications where efficient thermal management is crucial.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.7583
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG PIC MICROCTRLR 1OUT 8DFN
Lowest to $1.4390
Renesas Electronics America
IC REG CONV INTEL 2OUT 48TQFN
Need more? Email Us
Renesas Electronics America
SWITCHING CONTROLLER, 90A
Lowest to $20.7634
Altera
IC REG CONV DDR 1OUT 46QFN
Lowest to $18.9180
Maxim Integrated
IC REG CONV LCD 1OUT SOT23-6
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess