EN
  • EN
  • DE

ADP3181JRQZ

Part No ADP3181JRQZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 077672-ADP3181JRQZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3181JRQZ CAD Model

Description

ADP3181JRQZ Voltage Regulator from Analog Devices Inc.

The ADP3181JRQZ is a versatile and efficient voltage regulator designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This product is specifically engineered to meet the demanding requirements of high-performance CPUs, GPUs, and other ASICs that require a stable and precise power supply for optimal operation.

Key Features:

  • Multi-Phase Operation: The ADP3181JRQZ is capable of multi-phase operation, which allows for better thermal management and improved power efficiency. This feature is crucial for maintaining system stability under varying load conditions.
  • Programmable Frequency: Users can program the switching frequency of the device to optimize performance for specific applications. This flexibility ensures compatibility with a wide range of system requirements.
  • High Precision: With its precision voltage regulation, the ADP3181JRQZ ensures that the connected components receive a stable power supply, which is essential for maintaining the performance and longevity of high-speed digital circuits.
  • Digital VID Interface: The device supports a digital voltage identification (VID) interface, enabling dynamic voltage scaling. This allows the system to adjust the voltage as needed, reducing power consumption during low-demand periods.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the system from damage that can occur due to excessive current draw, enhancing the overall reliability of the power supply solution.

Applications:

The ADP3181JRQZ is ideal for a variety of applications that require a robust and efficient power management solution. These include:

  • High-performance computing systems
  • Graphics and video cards
  • Workstations and servers
  • Advanced computing motherboards
  • Telecommunications equipment

With its compact QFN package, the ADP3181JRQZ can be easily integrated into system designs where space is at a premium. Analog Devices Inc. has designed this regulator to deliver exceptional performance, ensuring that your advanced digital systems operate at their full potential with a reliable and consistent power supply.

For designers and engineers looking for a high-quality voltage regulator that combines efficiency, precision, and flexibility, the ADP3181JRQZ from Analog Devices Inc. is an excellent choice that stands up to the rigorous demands of modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4978 $62.9868
14+ $8.6140 $120.5960
21+ $8.3449 $175.2429
29+ $8.0746 $234.1634
37+ $7.8055 $288.8035
50+ $6.9981 $349.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess