EN
  • EN
  • DE

LM2706TLX

Part No LM2706TLX
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Special Purpose
Description Miniature, Variable, Step-Down DC-DC Converter with Bypass for RF Power Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1197894-LM2706TLX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM2706TLX CAD Model

Description

The LM2706TLX is a regulated output, high-efficiency, charge-pump DC-DC converter manufactured by National Semiconductor (now Texas Instruments). It's designed to provide a regulated output voltage from a varying input voltage, primarily used in applications requiring a stable voltage supply from a battery or other fluctuating power source. It is well-suited for powering LCD bias, LED drivers, and other portable device applications.

Applications:

  • LCD Bias
  • LED Drivers
  • Portable Devices
  • Camera Phones
  • Smartphones

Features:

  • High Efficiency Charge Pump
  • Regulated Output Voltage
  • Low Quiescent Current
  • Small Package Size
  • Short-Circuit Protection

Benefits:

  • Stable Output Voltage: Provides a consistent and regulated output voltage, ensuring reliable operation of connected devices even with variations in the input voltage.
  • High Efficiency: Maximizes battery life in portable applications by minimizing power losses during the conversion process.
  • Extended Battery Life: Low quiescent current further extends battery life by reducing power consumption when the device is in standby mode.
  • Compact Design: Small package size allows for integration into space-constrained portable devices.
  • Protection Against Damage: Short-circuit protection prevents damage to the device and connected components in the event of a fault.

Specifications:

Typical specifications for the LM2706TLX include an input voltage range of 2.7V to 5.5V, a fixed or adjustable output voltage (typically 5V or adjustable via external resistors), and an output current capability up to several hundred milliamperes. The switching frequency is typically in the MHz range for optimized efficiency and small component size. It also features thermal shutdown protection. Refer to the official datasheet for complete and detailed specifications.

The LM2706TLX excels in providing stable and efficient power conversion in portable devices. Its integrated features and small size make it a versatile solution for a wide range of applications where battery life and space are critical considerations.

You May Also Be Interested in

Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess