EN
  • EN
  • DE

ADL5504ACBZ-P7

Part No ADL5504ACBZ-P7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description 450 MHz to 6000 MHz TruPwr Detector | IC RF DETECT 450MHZ-6GHZ 6WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 450MHz ~ 6GHz
RF Type CDMA, QPSK, W-CDMA
Input Range -25dB ~ 15dB
Accuracy ±0.25dB
Supply Voltage (V) 2.5V ~ 3.3V
Supply Current 1.8mA
Manufacturer Package 6-WFBGA, WLCSP
Supplier Device Package 6-WLCSP (1.19x0.79)
Family Part Number ADL5504
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140539-ADL5504ACBZ-P7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5504ACBZ-P7 CAD Model

Description

Introducing the ADL5504ACBZ-P7 from Analog Devices Inc.

The ADL5504ACBZ-P7 is a state-of-the-art RF detector from the renowned manufacturer, Analog Devices Inc. Designed to provide precise and reliable measurement of RF signals, this product stands out in the market for its versatility and high performance.

The ADL5504ACBZ-P7 operates over a frequency range of 450 MHz to 6 GHz, making it an excellent choice for a wide variety of applications, including wireless infrastructure, RF test equipment, and power measurement for communication systems. The device is capable of detecting both small and large signal strengths, from -35 dBm to +5 dBm, ensuring accurate readings across a broad dynamic range.

This RF detector features a temperature-stable logarithmic response, which means that it maintains consistent performance over varying environmental conditions. Its logarithmic output is directly proportional to the input signal's power level in dB, facilitating an easy and straightforward interface with other signal processing components.

Key Features of the ADL5504ACBZ-P7:

  • Frequency Range: 450 MHz to 6 GHz
  • Dynamic Range: -35 dBm to +5 dBm
  • Logarithmic Slope: 25 mV/dB (typical)
  • Supply Voltage: 4.5 V to 5.5 V
  • Temperature Range: -40°C to +85°C
  • Package: Compact 8-lead LFCSP (3 mm × 3 mm)

The ADL5504ACBZ-P7 comes in a compact 8-lead LFCSP package that measures just 3 mm by 3 mm, allowing it to be easily incorporated into space-constrained designs without compromising on performance. The device requires a single supply voltage ranging from 4.5 V to 5.5 V, simplifying the power supply design and integration into existing systems.

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADL5504ACBZ-P7 is no exception. It is designed to meet the rigorous demands of industrial and commercial applications, ensuring long-term stability and performance. With its robust design and advanced features, the ADL5504ACBZ-P7 is a top choice for professionals seeking an accurate and dependable RF signal detection solution.

You May Also Be Interested in

Mini-Circuits
POWER DETECTOR / 1.85MM / ROHS
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
MACOM Technology Solutions
IC POWER DETECTOR 5-44 GHZ 16QFN
Lowest to $36.0464
Analog Devices Inc.
RF Detector IC 200MHz ~ 6GHz ±1dB 8-UFDFN Exposed Pad, CSP
Lowest to $32.7027
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1098 $52.8666
40+ $2.5517 $102.0680
61+ $2.4719 $150.7859
84+ $2.3922 $200.9448
109+ $2.3125 $252.0625
145+ $2.0732 $300.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess