EN
  • EN
  • DE

MAX72038B

Part No MAX72038B
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SAS EXPANDER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Status Last Time Buy
Win Source Part Number 214332-MAX72038B
Ultra Librarian 3D Model Ultra Librarian MAX72038B CAD Model

Description

The MAX72038B from Maxim Integrated is a cutting-edge, high-performance integrated circuit designed to cater to a wide range of applications that require efficient power management and conversion. This compact, robust component is engineered to deliver exceptional reliability and functionality, making it an ideal choice for designers looking to enhance their electronic systems.

Key Features

  • High Efficiency: The MAX72038B is designed to optimize power usage, ensuring that devices not only run smoothly but also conserve energy, thereby extending battery life in portable applications.
  • Wide Input Voltage Range: This versatile IC can operate over a broad spectrum of input voltages, accommodating various power sources and making it suitable for a diverse array of products.
  • Thermal Protection: With built-in thermal protection features, the MAX72038B is safeguarded against overheating, which helps to prevent damage and prolong the lifespan of the product.
  • Compact Design: The small footprint of the MAX72038B allows it to fit into tight spaces, making it perfect for space-constrained applications without compromising performance.
  • Low Quiescent Current: It exhibits low quiescent current, which is crucial for reducing standby power consumption and is particularly beneficial in battery-powered devices.

Applications

The MAX72038B is adept at powering a variety of devices and systems. Its versatility makes it suitable for:

  • Portable Electronics
  • Wearable Devices
  • Medical Equipment
  • Industrial Control Systems
  • Automotive Modules
  • Energy Management Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX72038B is no exception. Manufactured with precision, it meets stringent quality standards to ensure consistent performance and reliability in even the most demanding environments.

Conclusion

In summary, the MAX72038B from Maxim Integrated stands out as a superior power management solution. Its combination of efficiency, versatility, and compact design, coupled with the protection features and low power consumption, makes it a top choice for engineers and designers looking to push the boundaries of their electronic designs.

You May Also Be Interested in

Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7773 $57.7730
25+ $4.7401 $118.5025
38+ $4.5923 $174.5074
52+ $4.4444 $231.1088
68+ $4.2966 $292.1688
90+ $3.8519 $346.6710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess