EN
  • EN
  • DE

ESDA6V1W5J

Part No ESDA6V1W5J
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0730+
Reference case SO-23
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 738157-ESDA6V1W5J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ESDA6V1W5J CAD Model

Description

ESDA6V1W5J: Transil™ ESD Protection Device

The ESDA6V1W5J from STMicroelectronics is a state-of-the-art Transil™ protection device designed to protect voltage-sensitive components from electrostatic discharge (ESD) and other transient voltage events. This compact and efficient device is a crucial component for safeguarding electronics in a variety of applications, ranging from mobile phones and portable devices to industrial controls and automotive electronics.

Key Features

  • Low Clamping Voltage: The ESDA6V1W5J offers a low clamping voltage, which is essential for the protection of modern, sensitive electronic circuits against transient events.
  • High ESD Protection: It provides robust ESD protection, meeting IEC 61000-4-2 standard, ensuring the safety of components against electrostatic events.
  • Low Leakage Current: The device is characterized by a very low leakage current, minimizing power loss and ensuring energy efficiency in the protected application.
  • Single-line Protection: Designed to protect one data or power line, it offers a simple and effective solution for safeguarding individual lines in complex circuits.
  • Small Package: The ESDA6V1W5J comes in a tiny SOD-323 package, making it ideal for space-constrained applications without compromising on performance.

Applications

The versatility of the ESDA6V1W5J allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Protection of I/O interfaces and power supply lines
  • Mobile and portable devices, where space is at a premium
  • Computers and peripherals, providing reliability and longevity
  • Industrial controls, where robust protection is essential
  • Automotive electronics, ensuring performance in harsh environments

Why Choose ESDA6V1W5J?

When it comes to safeguarding electronic components from the damaging effects of ESD, the ESDA6V1W5J from STMicroelectronics stands out with its optimal protection, compact size, and reliability. This device ensures that sensitive electronics maintain their integrity and performance over time. Integrating the ESDA6V1W5J into your design is an investment in the longevity and durability of your electronic products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess