EN
  • EN
  • DE

MAX72024C

Part No MAX72024C
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706272-MAX72024C
Series MAX series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX72024C CAD Model

Description

Introducing the MAX72024C from Maxim Integrated

The MAX72024C is a cutting-edge integrated circuit designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This high-performance chip is tailored to meet the rigorous demands of today's advanced electronic systems, offering a perfect blend of efficiency, reliability, and precision.

Key Features

  • High Accuracy: The MAX72024C delivers exceptional accuracy, making it suitable for critical applications where precise measurements are paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power, thereby extending the battery life of portable devices.
  • Compact Design: Its small form factor ensures that it can be easily integrated into space-constrained applications without compromising performance.
  • Robust Communication: Featuring robust communication interfaces, the MAX72024C ensures seamless integration with a variety of microcontrollers and processors.

Applications

The MAX72024C is incredibly versatile and can be employed in a wide range of applications. It is particularly well-suited for:

  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Portable instrumentation
  • Energy management systems

Performance and Durability

Maxim Integrated's MAX72024C is built to deliver consistent performance even under challenging conditions. It operates across a wide temperature range and is resistant to environmental factors, ensuring reliable operation in both indoor and outdoor settings.

Easy Integration

Integrating the MAX72024C into your design is straightforward, thanks to its compatibility with standard interfaces and the comprehensive support provided by Maxim Integrated. Designers can access detailed documentation, reference designs, and technical support to streamline the development process.

With its robust feature set, the MAX72024C stands out as an exemplary solution for designers looking to enhance the performance and efficiency of their electronic systems. Maxim Integrated continues to push the boundaries of innovation with products like the MAX72024C, redefining what's possible in the world of integrated circuits.

You May Also Be Interested in

Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $140.9400 $140.9400
2+ $136.2426 $272.4852
3+ $122.1482 $366.4446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess