EN
  • EN
  • DE

TDA21321

Part No TDA21321
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Special Purpose
Description Desktop and Server Vcore and non-Vcore buck-converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1265945-TDA21321
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA21321 CAD Model

Description

The TDA21321 is a synchronous buck gate driver IC designed for high-current, high-frequency power conversion applications. Manufactured by Infineon Technologies, this gate driver is optimized for driving both high-side and low-side MOSFETs in synchronous rectification topologies. It provides precise control and protection features essential for efficient and reliable power supply designs.

Applications:

  • Synchronous buck converters
  • High-current power supplies
  • Voltage regulators for microprocessors
  • Graphic cards
  • Server power supplies

Features:

  • Adaptive dead-time control
  • Integrated bootstrap diode
  • Over-current protection
  • Under-voltage lockout (UVLO)
  • Enable/disable function
  • Thermally enhanced package

Benefits:

  • Increased efficiency due to adaptive dead-time control, minimizing body diode conduction losses.
  • Simplified design with integrated bootstrap diode, reducing external component count.
  • Enhanced system reliability with over-current protection, preventing damage from excessive current.
  • Improved system stability with under-voltage lockout, ensuring proper operation during low voltage conditions.
  • Flexibility in power management with enable/disable function.
  • Improved thermal performance with thermally enhanced package.

Additional Details:

The TDA21321 employs adaptive dead-time control, which dynamically adjusts the dead-time between the high-side and low-side MOSFETs to minimize body diode conduction losses, thereby increasing overall efficiency. The integrated bootstrap diode eliminates the need for an external diode, simplifying the design and reducing component count. Over-current protection safeguards the MOSFETs and the load from damage due to excessive current. The under-voltage lockout feature prevents the gate driver from operating when the supply voltage is too low, ensuring proper operation and preventing damage to the MOSFETs. The enable/disable function provides flexibility in power management, allowing the gate driver to be turned off when not needed, reducing power consumption.

The TDA21321 is commonly used in high-performance power supplies for computers, servers, and other electronic devices. Its advanced features and robust design make it a reliable and efficient choice for synchronous rectification applications. The thermally enhanced package ensures efficient heat dissipation, allowing the gate driver to operate at high power levels without overheating. The TDA21321 is a key component in modern power supply designs, enabling higher efficiency, smaller size, and improved reliability. Its precise control and protection features make it an essential part of any high-current, high-frequency power conversion system.

You May Also Be Interested in

Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Need more? Email Us
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG CTRLR VR12 1OUT 40WQFN
Lowest to $5.8209

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8799 $59.2794
15+ $8.1069 $121.6035
23+ $7.8540 $180.6420
31+ $7.5999 $235.5969
40+ $7.3470 $293.8800
53+ $6.5870 $349.1110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess