EN
  • EN
  • DE

MAX72018C

Part No MAX72018C
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SAS EXPANDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Status Last Time Buy
Win Source Part Number 214331-MAX72018C
Ultra Librarian 3D Model Ultra Librarian MAX72018C CAD Model

Description

The MAX72018C from Maxim Integrated is a highly sophisticated microcontroller designed to cater to the needs of modern, high-performance electronics. This powerful MCU is an ideal choice for designers looking for a compact, efficient, and reliable solution for their embedded systems.

Key Features

  • Advanced Core: At the heart of the MAX72018C lies an advanced core that provides a perfect balance between power consumption and processing capability, making it suitable for both battery-powered and plugged-in applications.
  • High Integration: This microcontroller integrates multiple functionalities that minimize the need for external components, thus reducing the overall system cost and complexity.
  • Connectivity: With built-in communication interfaces such as I2C, SPI, and UART, the MAX72018C offers excellent connectivity options for peripherals and other integrated circuits, facilitating easy data transfer and system expansion.
  • Robust Security: Security is a paramount concern in today's connected devices, and the MAX72018C provides robust security features to protect against unauthorized access and ensure data integrity.
  • Low Power Modes: The device features multiple low power modes, allowing designers to optimize power consumption for various operational states, which is crucial for extending battery life in portable devices.

Applications

The MAX72018C is versatile and can be used in a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Internet of Things (IoT) Devices
  • Portable Medical Devices
  • Smart Home Automation
  • Wearable Technology

Maxim Integrated's commitment to quality and reliability is evident in the MAX72018C microcontroller, making it an excellent choice for engineers and designers who require a high-performance MCU for their next project. Whether you are working on a small-scale prototype or a large-scale production, the MAX72018C offers the features and capabilities needed to create innovative and efficient electronic products.

You May Also Be Interested in

Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess