EN
  • EN
  • DE

FAN65004C

Part No FAN65004C
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 6A 70V 35PQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 65V
Voltage - Output (Min/Fixed) 5V
Voltage - Output (Max) -
Current - Output 6A
Frequency - Switching 100kHz ~ 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 35-PowerWFQFN
Supplier Device Package 35-PQFN (6x6)
Base Product Number FAN65004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372177-FAN65004C
Ultra Librarian 3D Model Ultra Librarian FAN65004C CAD Model

Description

The FAN65004C from ON Semiconductor is a highly efficient, integrated synchronous buck regulator that is designed to deliver exceptional performance for a wide range of applications. This versatile power management solution is capable of driving a continuous load current of up to 8 A with excellent load and line regulation.

Key Features

  • High Efficiency: With its advanced synchronous rectification, the FAN65004C achieves high efficiency, which helps in reducing heat dissipation and improving system reliability.
  • Wide Input Voltage Range: The device operates over a wide input voltage range from 4.5 V to 18 V, making it suitable for a variety of applications, including industrial, computing, and consumer electronics.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted from 0.6 V to the input voltage, providing the flexibility needed to power different components.
  • Integrated MOSFETs: The inclusion of high- and low-side MOSFETs reduces the external component count, which simplifies the design and reduces the overall solution footprint.
  • Protection Features: The FAN65004C is equipped with a comprehensive set of protection features, including over-current protection, over-voltage protection, under-voltage lockout, and thermal shutdown to ensure the safety and durability of your application.

Applications

The FAN65004C is ideal for powering a broad range of devices such as FPGAs, DSPs, microprocessors, and other digital ICs that require a high-quality, stable power supply. It is also well-suited for power supplies in networking, telecommunications, and industrial systems.

Design Support

ON Semiconductor provides extensive design support for the FAN65004C, including evaluation boards, design tools, and technical documentation to assist engineers in implementing this regulator into their designs quickly and effectively.

With its robust feature set and flexible design options, the FAN65004C from ON Semiconductor is an excellent choice for designers looking to optimize their power management solutions for efficiency, reliability, and performance.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2328 $52.3280
24+ $4.2936 $103.0464
37+ $4.1594 $153.8978
50+ $4.0252 $201.2600
65+ $3.8911 $252.9215
86+ $3.4885 $300.0110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess