EN
  • EN
  • DE

LTC4401-1ES6#TRPBF

Part No LTC4401-1ES6#TRPBF
Manufacturer Linear Technology
Catalog RF Power Controller ICs
Description IC RF PWR CNTRL 2.7GHZ TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
RF Type Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Frequency 300MHz to 2.7GHz
Features Single Output
Case / Package TSOT-23-6
Win Source Part Number 122190-LTC4401-1ES6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4401-1ES6#TRPBF CAD Model

Description

LTC4401-1ES6#TRPBF - Linear Technology

The LTC4401-1ES6#TRPBF is a high-performance, low-power RF power controller from Linear Technology, designed to enhance the battery life and reliability of portable RF transceivers and other RF-powered devices. This compact, feature-rich component is an excellent choice for applications where efficient power management is crucial.

Key Features and Benefits:

  • Automatic Level Control: The LTC4401-1ES6#TRPBF provides automatic level control (ALC) for maintaining constant RF output power over varying input supply voltages and temperatures. This ensures consistent performance and helps to prevent signal distortion.
  • Low Power Consumption: With its focus on energy efficiency, this device operates with a quiescent current of just 1µA, making it ideal for battery-powered applications where power conservation is a priority.
  • Wide Operating Range: It is designed to function over a broad supply voltage range from 2.7V to 6V, accommodating a variety of power sources and allowing for flexible design integration.
  • Fast Response Time: The device offers a rapid response time, which is critical for maintaining stable power levels in dynamic operating conditions.
  • Compact SOT-23 Packaging: The LTC4401-1ES6#TRPBF comes in a small SOT-23 package, making it well-suited for space-constrained applications without sacrificing performance.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, this product is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in a wide range of markets and applications.

Applications:

The versatility of the LTC4401-1ES6#TRPBF allows it to be used in various applications, including:

  • Portable RF Transceivers
  • Wireless Handsets
  • GPS Receivers
  • Wireless Data Communication Devices
  • Other RF-powered Portable Devices

The LTC4401-1ES6#TRPBF is a testament to Linear Technology's commitment to providing advanced power management solutions that meet the evolving needs of modern electronics. Its combination of power efficiency, fast response, and compact size make it a smart choice for designers looking to optimize their RF applications.

You May Also Be Interested in

Analog Devices Inc.
50 dB GSM PA Controller / RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin MSOP T/R
Lowest to $7.8263
Texas Instruments
IC RF PWR CNTRL PA 2GHZ 10WSON
Lowest to $3.2064
Analog Devices Inc.
50 DB GSM PA CONTROLLER / RF Power Controller IC DCS, GSM, EDGE 100MHz ~ 2.5GHz 8-MSOP
Lowest to $6.3444
Analog Devices Inc.
DUAL OUTPUT GSM PA CONTROLLER
Lowest to $3.2597
Linear Technology
IC RF PWR CNTRL 2GHZ DUAL 10MSOP
Lowest to $11.4253
Analog Devices Inc.
RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin MSOP T/R
Lowest to $0.7404
Texas Instruments
Single-Channel, Quad-Band GSM Power Controller in micro SMD | IC RF PWR CNTRL 2GHZ 8DSBGA
Need more? Email Us
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 8MSOP / RF Power Controller IC DCS, GSM, ISM 100MHz ~ 2.5GHz 8-MSOP
Lowest to $0.4377
Analog Devices Inc.
IC AMP PA PWR CONTROL 8-UMAX
Lowest to $2.2834

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess