EN
  • EN
  • DE

MAX4473EUA-T

Part No MAX4473EUA-T
Manufacturer Analog Devices Inc.
Catalog RF Power Controller ICs
Description IC AMP PA PWR CONTROL 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Controller ICs
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
RF Type GSM
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number MAX447
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 211843-MAX4473EUA-T
Ultra Librarian 3D Model Ultra Librarian MAX4473EUA-T CAD Model

Description

The MAX4473EUA-T from Maxim Integrated is a high-performance, low-power, dual operational amplifier that is designed for a wide range of analog applications. This precision op-amp is available in a compact µMAX-8 package, making it suitable for space-constrained designs.

Key Features

  • Supply Voltage Range: The device operates from a supply voltage range of 2.7V to 5.5V, catering to both single-supply and dual-supply applications.
  • Low Power Consumption: With its low quiescent current, the MAX4473EUA-T is an ideal choice for battery-powered devices and energy-efficient designs.
  • High Output Drive Capability: It is capable of driving heavy loads, which makes it versatile for driving both high-impedance and low-impedance loads.
  • Wide Bandwidth: The op-amp offers a wide bandwidth, which is essential for applications requiring fast signal processing and accurate response.
  • Low Input Bias Current: The low input bias current minimizes errors in high-impedance applications, ensuring accurate signal amplification.
  • Stable Operation: The MAX4473EUA-T is designed for stability and reliability, which is crucial for long-term performance in critical applications.

Applications

The versatility of the MAX4473EUA-T makes it suitable for a variety of applications, including:

  • Sensor signal conditioning
  • Audio processing
  • Data acquisition systems
  • Active filters and amplifiers
  • Battery-powered devices
  • Portable instrumentation

Ordering Information

The part number MAX4473EUA-T indicates the tape and reel packaging option, which is ideal for automated assembly processes. For other packaging options or additional information, please refer to the Maxim Integrated official datasheets or contact their support team.

Conclusion

Overall, the MAX4473EUA-T operational amplifier from Maxim Integrated is a reliable and efficient solution for designers looking to optimize their analog circuits with a high-quality, low-power op-amp. Its small form factor, coupled with its robust feature set, makes it a go-to component for a myriad of electronic applications.

You May Also Be Interested in

Linear Technology
IC RF PWR CNTRL 2GHZ SGL 8MSOP
Need more? Email Us
Texas Instruments
Dual Output, Quad-Band GSM/GPRS Power Amplifier Controller | IC RF PWR CNTRL PA 2GHZ 10WSON
Lowest to $1.5863
Analog Devices Inc.
RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin MSOP T/R
Lowest to $0.7404
Linear Technology
IC RF PWR CNTRL 2GHZ DUAL 10MSOP
Lowest to $0.9794
Texas Instruments
IC RF PWR CNTRL PA 2GHZ 10WSON
Lowest to $3.1788
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.8757
Analog Devices Inc.
50 dB GSM PA Controller / RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin LFCSP EP T/R
Lowest to $7.8263
Analog Devices Inc.
50 dB GSM PA Controller / RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin MSOP T/R
Lowest to $7.8263
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 6WLCSP
Lowest to $5.8209

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2834 $59.3684
62+ $1.8734 $116.1508
96+ $1.8157 $174.3072
132+ $1.7568 $231.8976
171+ $1.6979 $290.3409
228+ $1.5223 $347.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess