EN
  • EN
  • DE

LMV242LD/NOPB

Part No LMV242LD/NOPB
Manufacturer Texas Instruments
Catalog RF Power Controller ICs
Description IC RF PWR CNTRL PA 2GHZ 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RF Type Cellular, GSM, GPRS, TDMA, TD-SCDMA, WLL
Frequency 450MHz ~ 2GHz
Features Dual Output, Quad Band
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1510207-LMV242LD/NOPB
Ultra Librarian 3D Model Ultra Librarian LMV242LD/NOPB CAD Model

Description

N

You May Also Be Interested in

Analog Devices Inc.
GSM POWER MANAGEMENT SYSTEM
Lowest to $7.2684
Linear Technology
IC RF PWR CNTRL 2GHZ DUAL 8MSOP
Lowest to $48.1127
Linear Technology
IC RF PWR CNTRL 2GHZ SGL 8MSOP
Need more? Email Us
Analog Devices Inc.
DUAL OUTPUT GSM PA CONTROLLER
Lowest to $3.2597
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.8757
Analog Devices Inc.
IC AMP PA PWR CONTROL 8-UMAX
Lowest to $2.2834
Texas Instruments
IC RF PWR CNTRL PA 2GHZ 10WSON
Lowest to $3.2064
Linear Technology
IC RF PWR CNTRL 2.7GHZ TSOT23-6
Lowest to $36.0822
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 6WLCSP
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2064 $51.3024
39+ $2.6309 $102.6051
59+ $2.5487 $150.3733
82+ $2.4665 $202.2530
105+ $2.3843 $250.3515
141+ $2.1376 $301.4016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,037 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess