EN
  • EN
  • DE

ADP3403ARU-REEL

Part No ADP3403ARU-REEL
Manufacturer Analog Devices Inc.
Catalog RF Power Controller ICs
Description GSM POWER MANAGEMENT SYSTEM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Controller ICs
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 43153-ADP3403ARU-REEL
Ultra Librarian 3D Model Ultra Librarian ADP3403ARU-REEL CAD Model

Description

The ADP3403ARU-REEL is a high-performance integrated circuit developed by Analog Devices Inc., known for their precision in the field of semiconductor manufacturing. This particular product is a testament to the company's commitment to delivering advanced solutions designed to meet the rigorous demands of modern electronic applications.

Key Features

  • Package Type: The ADP3403ARU-REEL comes in a TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into various electronic systems.
  • Supply Voltage: It operates at a voltage that is suitable for a wide range of applications, ensuring versatility and compatibility with different types of circuits.
  • High Accuracy: Analog Devices Inc. is renowned for its precision technology, and the ADP3403ARU-REEL is no exception. It offers high accuracy, ensuring reliable performance in critical applications.
  • Robust Temperature Range: The device is designed to operate effectively over a broad temperature range, making it suitable for use in environments with varying thermal conditions.
  • Tape and Reel Packaging: The 'REEL' designation indicates that this product is available in tape and reel packaging, which facilitates automated pick-and-place manufacturing processes, enhancing production efficiency.

Applications

The ADP3403ARU-REEL is engineered to serve a multitude of applications across various industries. Its precision and durability make it an ideal choice for:

  • Power Management Systems
  • Automotive Electronics
  • Industrial Control Units
  • Telecommunication Infrastructure
  • Portable Devices

About Analog Devices Inc.

Analog Devices Inc. is a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. With the ADP3403ARU-REEL, they continue to push the boundaries of technology to create high-quality components that enhance the performance and efficiency of electronic systems worldwide.

You May Also Be Interested in

Texas Instruments
Single-Channel, Quad-Band GSM Power Controller in micro SMD | IC RF PWR CNTRL 2GHZ 8DSBGA
Need more? Email Us
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 6WLCSP
Lowest to $5.8209
Texas Instruments
IC RF PWR CNTRL QUAD 2GHZ 8DSBGA
Need more? Email Us
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.4592
Texas Instruments
IC RF PWR CNTRL PA 2GHZ 10WSON
Lowest to $3.2064
Analog Devices Inc.
IC AMP PA PWR CONTROL 8-UMAX
Lowest to $2.2834
Analog Devices Inc.
DUAL OUTPUT GSM PA CONTROLLER
Lowest to $3.2597
Linear Technology
Controller 2.7V to 6V 8-Pin MSOP Tube / IC RF PWR CNTRL 2GHZ DUAL 8MSOP
Need more? Email Us
Texas Instruments
IC RF PWR CNTRL DUAL BAND 16WQFN
Lowest to $2.5271

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2684 $58.1472
20+ $5.9644 $119.2880
30+ $5.7773 $173.3190
42+ $5.5914 $234.8388
54+ $5.4054 $291.8916
72+ $4.8464 $348.9408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess