EN
  • EN
  • DE

LTC4402-1EMS8#PBF

Part No LTC4402-1EMS8#PBF
Manufacturer Linear Technology
Catalog RF Power Controller ICs
Description Controller 2.7V to 6V 8-Pin MSOP Tube / IC RF PWR CNTRL 2.7GHZ SGL 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube
RF Type Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Frequency 300MHz ~ 2.7GHz
Features Single Output
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784149-LTC4402-1EMS8#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4402-1
Introduction Date March 09, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4402-1EMS8#PBF CAD Model

Description

The LTC4402-1EMS8#PBF is a high-performance, autonomous solar power manager designed by Linear Technology, a leader in the design and manufacturing of analog integrated circuits. This advanced component is engineered to extract the maximum possible power from a solar panel or other photovoltaic source to charge a rechargeable battery or directly power a load.

Key Features:

  • Maximum Power Point Control: The LTC4402-1EMS8#PBF includes a maximum power point control feature, which continuously adjusts the load on the solar panel to ensure that it operates at its peak power output, regardless of varying lighting conditions.
  • Integrated Charger: This device comes with an integrated battery charger that is optimized for charging single-cell Li-Ion or Li-Polymer batteries, ensuring safe and efficient charging cycles.
  • Low Loss PowerPath™: The Low Loss PowerPath control allows the LTC4402-1EMS8#PBF to provide power to the load directly from the solar panel when available, minimizing losses and improving overall system efficiency.
  • Versatile Configuration: The product can be configured for different battery chemistries and configurations, offering flexibility for a wide range of applications.
  • Thermal Regulation: To ensure reliability and safety, the LTC4402-1EMS8#PBF features thermal regulation that prevents overheating during the charging process.

Applications:

The LTC4402-1EMS8#PBF is suitable for a variety of applications where efficient solar power management is crucial. These include remote sensors, handheld devices, outdoor surveillance systems, and any other application that can benefit from solar-powered battery charging and power management.

Package and Quality:

The LTC4402-1EMS8#PBF is packaged in an MSOP-8 (EMS8) package, which is compact and suitable for space-constrained applications. Linear Technology ensures high-quality standards, and the product is lead-free and RoHS compliant, reflecting the company's commitment to environmental sustainability.

Conclusion:

With its advanced features and flexible applications, the LTC4402-1EMS8#PBF from Linear Technology stands out as a highly efficient solution for solar power management in a wide array of electronic devices. Its ability to maximize power extraction, coupled with its integrated charging capabilities and robust safety features, make it an ideal choice for designers looking to harness solar energy effectively.

You May Also Be Interested in

Texas Instruments
IC RF PWR CNTRL PA 2GHZ 10WSON
Lowest to $3.2064
Analog Devices Inc.
IC RF PWR CNTRL PA 16TSSOP
Need more? Email Us
Linear Technology
IC RF PWR CNTRL 2.7GHZ TSOT23-6
Lowest to $36.0822
Linear Technology
Controller 2.7V to 6V 6-Pin TSOT-23 T/R / IC RF PWR CNTRL 2.7GHZ TSOT23-6
Lowest to $4.1827
Linear Technology
IC RF PWR CNTRL 2GHZ DUAL 10MSOP
Lowest to $0.9794
Texas Instruments
IC RF PWR CNTRL DUAL BAND 16WQFN
Lowest to $2.5271
Texas Instruments
Single-Channel, Quad-Band GSM Power Controller in micro SMD | IC RF PWR CNTRL 2GHZ 8DSBGA
Need more? Email Us
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.4592
Analog Devices Inc.
GSM POWER MANAGEMENT SYSTEM
Lowest to $7.2684

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess